Texas Instruments High-Performance Analog Precision Voltage Reference IC TL4050B41IDCKT

Description
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050B41IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDCKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050B41IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDCKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050B41IDCKT
Precision Voltage Reference IC 693-TL4050B41IDCKT
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050B41IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDCKT can be used for catalog matching and distributor lookup.

Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050B41IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL4050B41IDCKT - Rochester Electronics
Newburyport, MA, United States
TL4050B Precision micropower shunt voltage reference

TL4050B Precision micropower shunt voltage reference

Supplier's Site Datasheet
Voltage Reference - 296-TL4050B41IDCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050B41IDCKTCT-ND
Voltage Reference 296-TL4050B41IDCKTCT-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-TL4050B41IDCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050B41IDCKTTR-ND
Voltage Reference 296-TL4050B41IDCKTTR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050B41IDCKT - 796879-TL4050B41IDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B41IDCKT
796879-TL4050B41IDCKT
PMIC - PMIC - Voltage Reference - TL4050B41IDCKT 796879-TL4050B41IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 796879-TL4050B41IDCK T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 73μA Family Name: TL4050 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): TL4050B41IDCKTQ1; TL4050B41IDCKRQ1; LM4040ESD-500GT3; ADR540BRT-R2; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796879-TL4050B41IDCKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 73μA
Family Name: TL4050
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): TL4050B41IDCKTQ1; TL4050B41IDCKRQ1; LM4040ESD-500GT3; ADR540BRT-R2;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B41IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B41IDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B41IDCKT
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site
PMIC - Voltage Reference - TL4050B41IDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B41IDCKT
PMIC - Voltage Reference TL4050B41IDCKT
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050B41IDCKT
Voltage References TL4050B41IDCKT
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL4050B41IDCKT TL4050B41IDCKT 296-TL4050B41IDCKTCT-ND 796879-TL4050B41IDCKT TL4050B41IDCKT TL4050B41IDCKT TL4050B41IDCKT
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL4050B41IDCKT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed
Package Type Other; SOT-23-5 SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details