Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL4050B10QDBZT TL4050B10QDBZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268271-TL4050B10QDB ZT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Family Name: TL4050 Output Voltage: 10V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): TL4050B10QDBZTQ1; TL4050B10QDBZRQ1; ZRT100GC2; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268271-TL4050B10QDB ZT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Family Name: TL4050 Output Voltage: 10V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): TL4050B10QDBZTQ1; TL4050B10QDBZRQ1; ZRT100GC2; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL4050B10QDBZT - 1268271-TL4050B10QDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B10QDBZT
1268271-TL4050B10QDBZT
PMIC - PMIC - Voltage Reference - TL4050B10QDBZT 1268271-TL4050B10QDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1268271-TL4050B10QDB ZT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Family Name: TL4050 Output Voltage: 10V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): TL4050B10QDBZTQ1; TL4050B10QDBZRQ1; ZRT100GC2; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268271-TL4050B10QDBZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 110μA
Family Name: TL4050
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): TL4050B10QDBZTQ1; TL4050B10QDBZRQ1; ZRT100GC2;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TL4050B10QDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050B10QDBZT
SOT-23 Precision Voltage Reference IC 693-TL4050B10QDBZT
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050B10QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B10QDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050B10QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B10QDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-TL4050B10QDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050B10QDBZTTR-ND
Voltage Reference 296-TL4050B10QDBZTTR-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL4050B10QDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050B10QDBZTDKR-ND
Voltage Reference 296-TL4050B10QDBZTDKR-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL4050B10QDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050B10QDBZTCT-ND
Voltage Reference 296-TL4050B10QDBZTCT-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050B10QDBZT
Voltage References TL4050B10QDBZT
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4050B10QDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B10QDBZT
PMIC - Voltage Reference TL4050B10QDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B10QDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B10QDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B10QDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1268271-TL4050B10QDBZT TL4050B10QDBZT 693-TL4050B10QDBZT 296-TL4050B10QDBZTTR-ND TL4050B10QDBZT TL4050B10QDBZT TL4050B10QDBZT
Product Name PMIC - PMIC - Voltage Reference - TL4050B10QDBZT SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR425CR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
Precision Voltage Reference IC - 693-UPC1093G-1-E1-A - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers