Texas Instruments TL1431 Precision Adjustable (Programmable) Shunt Reference TL1431CD

Description
Precision Adjustable (Programmable) Shunt Reference 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Precision Adjustable (Programmable) Shunt Reference 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1431 Precision Adjustable (Programmable) Shunt Reference - TL1431CD - Texas Instruments
Dallas, TX, United States
TL1431 Precision Adjustable (Programmable) Shunt Reference
TL1431CD
TL1431 Precision Adjustable (Programmable) Shunt Reference TL1431CD
Precision Adjustable (Programmable) Shunt Reference 8-SOIC 0 to 70

Precision Adjustable (Programmable) Shunt Reference 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
2.5V 36V 100mA SOIC Precision Voltage Reference IC
693-TL1431CD
2.5V 36V 100mA SOIC Precision Voltage Reference IC 693-TL1431CD
Adjustable Shunt Voltage Reference, 2.5V-36V, 0.4% Tol, 100mA, 37V In, 8-SOIC Product overview: TL1431CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CD can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference, 2.5V-36V, 0.4% Tol, 100mA, 37V In, 8-SOIC Product overview: TL1431CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-10129-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10129-5-ND
Voltage Reference 296-10129-5-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments - 37AJ1347 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments
37AJ1347
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments 37AJ1347
VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL1431 Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 23ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL1431 Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 23ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL1431CD
Voltage References TL1431CD
Voltage References Prog Adj Shunt

Voltage References Prog Adj Shunt

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL1431CD 693-TL1431CD 296-10129-5-ND 37AJ1347 TL1431CD
Product Name TL1431 Precision Adjustable (Programmable) Shunt Reference 2.5V 36V 100mA SOIC Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOIC,TO-92,TSSOP Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
VREF 2.5 to 36 volts 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM336Z-5.0/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM285BXM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM385BYZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385Z/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers