Voltage Reference, Programmable Precision, Shunt Regulator, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: TL431ACLPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACLPRAG can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 032410-TL431ACLPRAG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ TO92-3
Voltage References 2.5-36V ADJ 1-100mA
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C
VOLTAGE REFERENCE, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-92; No. of Pins:3Pins; RoHS Compliant: Yes
PROGRAMMABLE SHUNT V-REFERENCE, 2.495V, 1%, TO-92, FULL REEL; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C
IC VREF SHUNT ADJ 1% TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431ACLPRAG | TL431ACLPRAGOSCT-ND | 032410-TL431ACLPRAG | TL431ACLPRAG | 598-TL431ACLPRAG | TL431ACLPRAG | 98H0989 | 46AC1950 | TL431ACLPRAG |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431ACLPRAG | PMIC - Voltage Reference | IC VREF SHUNT ADJ TO92-3 | Voltage References | Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi | Voltage Reference, To-92-3; Voltage Reference Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; TO-92-3 | Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| VIN | 37 volts | ? to 37 volts | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C |