The REF5025SHKJ is a high-temperature, low-noise, precision voltage reference in an 8-pin CFP (HKJ) package, measuring 6.9 mm × 5.65 mm, with an operating temperature range of -55°C to +210°C. It provides a stable 2.5 V output with a maximum temperature drift of 5 ppm/°C, a noise level of 3 μVpp, and can source or sink up to ±7 mA. The device includes a temperature monitoring pin and a TRIM/NR pin for noise reduction through external capacitor connection. It is designed for high-precision data acquisition systems, ATE equipment, and other demanding industrial and military applications.
High Temperature Low Noise, Very Low Drift, Precision Voltage References 8-CFP -55 to 210
2.5V Precision Voltage Reference IC, 8-Pin CFPAK SMT Product overview: REF5025SHKJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025SHKJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 210733-REF5025SHKJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.9%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 3.25 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 7.5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 210°C (TA)
Case / Package: 8-CFP
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 2.5V V ±0.9% 7mA 8-CFP
Voltage References Low Noise Very Low Drift Prec Vltg Ref
IC VREF SERIES 0.9% 8CFP
IC VREF SERIES 0.9% 8CFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025SHKJ | 693-REF5025SHKJ | 210733-REF5025SHKJ | 296-28283-5-ND | REF5025SHKJ | REF5025SHKJ | REF5025SHKJ |
| Product Name | REF5025-HT High Temperature Low Noise, Very Low Drift, Precision Voltage References | 2.5V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5025SHKJ | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; CFP,XCEPT | Other; CFPAK | Other; 8-CFP | Other; 8-CFlatPack | Other; 8-CFlatPack | ||
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 40 ppm/C | 40 ppm/C | 40 ppm/C | ||||
| IQ | 0.8000 mA | 1.5 mA | 1.5 mA | 1.5 mA | |||
| Accuracy | 0.0500 % | 0.9000 % |