Texas Instruments High-Performance Analog Voltage Reference TL4050B41IDCKR

Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-22804-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22804-2-ND
Voltage Reference 296-22804-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050B41IDCKR - 054801-TL4050B41IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B41IDCKR
054801-TL4050B41IDCKR
PMIC - PMIC - Voltage Reference - TL4050B41IDCKR 054801-TL4050B41IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 054801-TL4050B41IDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 73μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054801-TL4050B41IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050B41IDCKR
Precision Voltage Reference IC 693-TL4050B41IDCKR
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050B41IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050B41IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL4050B41IDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Reference - TL4050B41IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B41IDCKR
PMIC - Voltage Reference TL4050B41IDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050B41IDCKR
Voltage References TL4050B41IDCKR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B41IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B41IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B41IDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-22804-2-ND 054801-TL4050B41IDCKR 693-TL4050B41IDCKR TL4050B41IDCKR TL4050B41IDCKR TL4050B41IDCKR TL4050B41IDCKR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL4050B41IDCKR Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; SOT-23-5 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C 50 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Voltage Reference - 559-UPC1093G-E2-ATR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)"
TC 100 ppm/C
View Details
3 suppliers