Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
3-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125 Product overview: REF5030AIDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091848-REF5030AIDGK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-VSSOP
VOLTAGE REF, SERIES, 3V, 0.1%, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:REF5030 Series; Reference Voltage:3V; Initial Accuracy:0.1%; Temperature Coefficient:± 3ppm/°C; Voltage Reference Case Style:VSSOP; No. of RoHS Compliant: Yes
IC VREF SERIES 0.1% 8VSSOP
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.1% 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5030AIDGKT | 693-REF5030AIDGKT | 1091848-REF5030AIDGKT | 296-24500-1-ND | 28AH4821 | REF5030AIDGKT | REF5030AIDGKT | REF5030AIDGKT |
| Product Name | REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5030AIDGKT | Voltage Reference | Voltage Ref, Series, 3V, 0.1%, Vssop-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; VSSOP | Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| VREF | 3 volts | 3 volts | 3 volts | |||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % |