Manufacturer: Exar Corporation
Win Source Part Number: 042840-SPX385AM-L-2-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 140ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 1% SOT23-3
IC VREF SHUNT 1% SOT23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 20mA SOT-23-3
IC VREF SHUNT 1% SOT23-3 Product overview: SPX385AM-L-2-5/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AM-L-2-5/T
Voltage References MICROPOWER VOLTAGE REFERENCE
IC VREF SHUNT 1% SOT23-3
IC VREF SHUNT 1% SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 042840-SPX385AM-L-2-5/TR | 1016-SPX385AM-L-2-5/TRDKR-ND | 693-SPX385AM-L-2-5/TR | SPX385AM-L-2-5/TR | SPX385AM-L-2-5/TR | SPX385AM-L-2-5/TR |
| Product Name | PMIC - PMIC - Voltage Reference - SPX385AM-L-2-5/TR | Voltage Reference | SOT23 Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Active | ||||
| TC | 140 ppm/C | 140 ppm/C | 140 ppm/C | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |