Adjustable Precision Shunt Regulator 8-PDIP 0 to 70
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 081266-TL431ACP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 50
Voltage References Adj Shunt
VOLTAGE REF, SHUNT, 2.495V-36V, DIP-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:DIP; No. of RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% 8DIP
IC VREF SHUNT ADJ 1% 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ACP | 296-10182-5-ND | 081266-TL431ACP | TL431ACP | 27AJ0151 | TL431ACP | TL431ACP |
| Product Name | TL431A Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431ACP | Voltage References | Voltage Ref, Shunt, 2.495V-36V, Dip-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | SOT89; Other; SOT-89-3 | Other; DIP | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| VREF | 2.5 to 36 volts | 2.5 to 36 volts | 2.5 volts |