Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Series Voltage Reference IC Fixed 4.5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.5V V ±0.1% 10mA 8-SOIC
Automotive, low-noise, very-low drift, precision 4.5-V series voltage reference 8-SOIC -40 to 125 Product overview: REF5045AQDRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5045AQDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242364-REF5045AQDRQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC VREF SERIES 0.1% 8SOIC
Voltage References Auto Cat Lo Noise Very Lo Drift
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5045AQDRQ1 | 296-24151-2-ND | 693-REF5045AQDRQ1 | 1242364-REF5045AQDRQ1 | REF5045AQDRQ1 | REF5045AQDRQ1 | REF5045AQDRQ1 |
| Product Name | REF5045A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference | Voltage Reference | Automotive SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5045AQDRQ1 | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 4.5 volts | 4.5 volts | |||||
| TC | 2.5 ppm/C | 8 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.1000 % |