Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1091847-REF5030AIDGK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
3-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125 Product overview: REF5030AIDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030AIDGKR can be used for catalog matching and distributor lookup.
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
±0.1% 3.2V~18V 10mA Fixed VSSOP-8-0.65mm Voltage References ROHS
IC VREF SERIES 0.1% 8VSSOP
IC VREF SERIES 0.1% 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5030AIDGKR | 296-46324-2-ND | 1091847-REF5030AIDGKR | 693-REF5030AIDGKR | REF5030AIDGKR | REF5030AIDGKR | REF5030AIDGKR | REF5030AIDGKR |
| Product Name | REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5030AIDGKR | Precision Voltage Reference IC | Voltage References | Power Supply Chip >> Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-VSSOP | Other; VSSOP | SSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| VREF | 3 volts | 3 volts | ||||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | 8 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % |