Texas Instruments High-Performance Analog Voltage Reference REF6225IDGKT

Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-44922-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44922-1-ND
Voltage Reference 296-44922-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP

Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP

Buy Now Datasheet
Voltage Reference - 296-44922-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44922-2-ND
Voltage Reference 296-44922-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP

Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP

Buy Now Datasheet
Voltage Reference - 296-44922-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44922-6-ND
Voltage Reference 296-44922-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP

Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP

Buy Now Datasheet
 - REF6225IDGKT - Rochester Electronics
Newburyport, MA, United States
REF6225 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer

REF6225 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-REF6225IDGKT
Precision Voltage Reference IC 693-REF6225IDGKT
2.5-V, 3-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6225IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6225IDGKT can be used for catalog matching and distributor lookup.

2.5-V, 3-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6225IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6225IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF6225IDGKT - 1091875-REF6225IDGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF6225IDGKT
1091875-REF6225IDGKT
PMIC - PMIC - Voltage Reference - REF6225IDGKT 1091875-REF6225IDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1091875-REF6225IDGKT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 3ppm/°C Voltage - Input: 3 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 4mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-VSSOP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091875-REF6225IDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 3 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 4mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.1mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - REF6225IDGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF6225IDGKT
PMIC - Voltage Reference REF6225IDGKT
IC VREF SERIES 0.05% 8VSSOP

IC VREF SERIES 0.05% 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF6225IDGKT
Voltage References REF6225IDGKT
Voltage References 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125

Voltage References 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF6225IDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF6225IDGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF6225IDGKT
IC VREF SERIES 0.05% 8VSSOP

IC VREF SERIES 0.05% 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-44922-1-ND REF6225IDGKT 693-REF6225IDGKT 1091875-REF6225IDGKT REF6225IDGKT REF6225IDGKT REF6225IDGKT
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF6225IDGKT PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP8 Other; 8-VSSOP SSOP Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
TC 3 ppm/C 3 ppm/C
IQ 1.1 mA 1.1 mA 1.1 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR293TRU-EP - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0200 mA
View Details
Voltage Reference - 559-UPC1093G-A-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)"
TC 100 ppm/C
View Details