IC VREF SHUNT ADJ 0.4% SOT89-3
IC VREF SHUNT ADJ 0.4% SOT89-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 150mA SOT-89-3
Manufacturer: Exar Corporation
Win Source Part Number: 1101668-SPX1431M1-L/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC VREF SHUNT ADJ 0.4% SOT89-3 Product overview: SPX1431M1-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX1431M1-L/TR can be used for catalog matching and distributor lookup.
Voltage References PRECISION ADJ SHUNT REG
IC VREF SHUNT ADJ 0.4% SOT89-3
IC VREF SHUNT ADJ 0.4% SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1016-SPX1431M1-L/TRDKR-ND | 1101668-SPX1431M1-L/TR | 693-SPX1431M1-L/TR | SPX1431M1-L/TR | SPX1431M1-L/TR | SPX1431M1-L/TR |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - SPX1431M1-L/TR | SOT89 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; Tape & Reel (TR) | Other; TO-243AA | ||
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | |||
| Accuracy | 0.4000 % | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |