VAST STOCK CO., LIMITED Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| Laser Diodes "25 W, 905 nm" | |
| Laser Diodes 1 310 nm InFaAsP MCW-FP LASER DIODE | |
| Laser Diodes 1 550 nm InGaAsP MCW-FP LASER DIODE | |
| Laser Diodes 1310NM DFB LC TOSA 10GBPS, LR | |
| Laser Diodes 1310NM FP TOSA 5GBPS PIGTAILED 100CM | |
| Laser Diodes 1310NM FP TOSA 5GBPS PIGTAILED 50CM | |
| Laser Diodes 1310NM LC ROSA, 10Gbps, LR | |
| Laser Diodes 1310NM LC TOSA 4GBPS LOWER pwr OPTION | |
| Laser Diodes 1310NM LC TOSA 4GBPS | |
| Laser Diodes Blue Laser Diode 450nm, 80mW | |
| Laser Diodes Blue Laser Diode TO90 package 447 nm | |
| Laser Diodes Blue Laser MDP | |
| Laser Diodes Green Laser Diode 520nm, 30mW | |
| Laser Diodes Green Laser Diode 520nm, 50mW | |
| Laser Diodes Green Laser Diode 520nm, 80mW | |
| Laser Diodes Green Laser Diode TO38 | |
| Laser Diodes Green Laser Diode | |
| Laser Diodes HYBRID NANOSTACK 70 W, 905 nm | |
| Laser Diodes Infrared Laser TO56 | |
| Laser Diodes Laser Bar | |
| Laser Diodes Laser Diode TO56 | |
| Laser Diodes Laser Diode | |
| Laser Diodes NANOSTACK 75 W 905 nm | |
| Laser Diodes Pf=140mW Vfp 4Volt Ctr Wavelen= 1615nm | |
| Laser Diodes Pulsed Laser Diode Chip | |
| Laser Diodes Red/IR Laser Diode 661/783nm 300/380mW | |
| Laser Diodes Red/IR Laser Diode 661/785nm 280/380mW |