Low Voltage Precision Adjustable Shunt Regulator 1.0% Vref - Automotive, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SCV431ASN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SCV431ASN1T1G can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% SOT-23-3 (TO-236)
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 893890-SCV431ASN1T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SCV431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References ADJUSTABLE 1.24-16 V +/-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-SCV431ASN1T1G | 488-SCV431ASN1T1GTR-ND | 893890-SCV431ASN1T1G | SCV431ASN1T1G | SCV431ASN1T1G | SCV431ASN1T1G |
| Product Name | Automotive SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - SCV431ASN1T1G | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 (TO-236) | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Accuracy | 1 % | |||||
| VIN | 16 volts |