Texas Instruments TL4051B Precision Micropower Shunt Voltage Reference TL4051BIDBZT

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL4051B Precision Micropower Shunt Voltage Reference - TL4051BIDBZT - Texas Instruments
Dallas, TX, United States
TL4051B Precision Micropower Shunt Voltage Reference
TL4051BIDBZT
TL4051B Precision Micropower Shunt Voltage Reference TL4051BIDBZT
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
 - TL4051BIDBZT - Rochester Electronics
Newburyport, MA, United States
TL4051B Precision micropower shunt voltage reference

TL4051B Precision micropower shunt voltage reference

Supplier's Site Datasheet
Voltage Reference - 296-47835-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47835-1-ND
Voltage Reference 296-47835-1-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-47835-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47835-6-ND
Voltage Reference 296-47835-6-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-47835-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47835-2-ND
Voltage Reference 296-47835-2-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4051BIDBZT
SOT-23 Precision Voltage Reference IC 693-TL4051BIDBZT
Adjustable, 0.2% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4051BIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051BIDBZT can be used for catalog matching and distributor lookup.

Adjustable, 0.2% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4051BIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051BIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4051BIDBZT
Voltage References TL4051BIDBZT
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4051BIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4051BIDBZT
PMIC - Voltage Reference TL4051BIDBZT
IC VREF SHUNT ADJ 0.2% SOT23-3

IC VREF SHUNT ADJ 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.212V-10V, Sot-23-3; Voltage Reference Type Texas Instruments - 27AJ0147 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.212V-10V, Sot-23-3; Voltage Reference Type Texas Instruments
27AJ0147
Voltage Ref, Shunt, 1.212V-10V, Sot-23-3; Voltage Reference Type Texas Instruments 27AJ0147
VOLTAGE REF, SHUNT, 1.212V-10V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL4051 Series; Reference Voltage:1.212V to 10V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.212V-10V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL4051 Series; Reference Voltage:1.212V to 10V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4051BIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4051BIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4051BIDBZT
IC VREF SHUNT ADJ 0.2% SOT23-3

IC VREF SHUNT ADJ 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4051BIDBZT TL4051BIDBZT 296-47835-1-ND 693-TL4051BIDBZT TL4051BIDBZT TL4051BIDBZT 27AJ0147 TL4051BIDBZT
Product Name TL4051B Precision Micropower Shunt Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 1.212V-10V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 to 10 volts 1.21 to 10 volts 1.21 volts
TC 15 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM285AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers