VAST STOCK CO., LIMITED Datasheets for Varactor Diodes
Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias.
Varactor Diodes: Learn more
| Product Name | Notes |
|---|---|
| Varactor Diodes "6,187,611 PATENT" MMSM Varactor | |
| Varactor Diodes .2pF .12uH Diode | |
| Varactor Diodes 100 HYPERABRUPT H35 | |
| Varactor Diodes 100 HYPERABRUPT M/W | |
| Varactor Diodes 100 HYPERABRUPT U11 | |
| Varactor Diodes 100 TVAR | |
| Varactor Diodes 10V C1=15-17pF | |
| Varactor Diodes 10V C1=17.3-19.3pF | |
| Varactor Diodes 10V C1=4.0-4.9pF | |
| Varactor Diodes 10V C1=7.3-8.4pF | |
| Varactor Diodes 10V C1=9.7-11.1pF | |
| Varactor Diodes 15.5-18.5pF Varactor | |
| Varactor Diodes 15:1 tuning range 12V 50mA | |
| Varactor Diodes 15V C1=14-16pF | |
| Varactor Diodes 15V C1=3.8-4.7pF | |
| Varactor Diodes 200 FLTVAR | |
| Varactor Diodes 200 SRD | |
| Varactor Diodes 200 TVAR | |
| Varactor Diodes 45-54pF Varactor | |
| Varactor Diodes 50mA Silicn Variable Capacitance Diode | |
| Varactor Diodes 50mA SOT23-3 | |
| Varactor Diodes ABRUPT GAAS VARACTOR DIODE CHIP | |
| Varactor Diodes ABRUPT VARACTOR | |
| Varactor Diodes Brkdn V 30V min. Gamma .48-.5 | |
| Varactor Diodes Cap ratio 7.8 Typical Q 450 | |
| Varactor Diodes Cj @ 20V.23pF max | |
| Varactor Diodes Constant Gamma -40C +125C | |
| Varactor Diodes Ct Max .275pF -40C +125C | |
| Varactor Diodes Ct=.4pF pwr 100mW -40C +85C | |
| Varactor Diodes Ct=1.2pF -65C +125C | |
| Varactor Diodes EPSM HYPERABRUPT VARACTOR | |
| Varactor Diodes FLTVAR | |
| Varactor Diodes FM VARICAP TWIN VR 6.5V | |
| Varactor Diodes FM VARICAP TWIN VR 8V | |
| Varactor Diodes GaAs Pkg - Hyperabrupt Varactor | |
| Varactor Diodes GaAs Pkg - Varactor | |
| Varactor Diodes Gigamite GC15007 | |
| Varactor Diodes Hyperabrupt GaAs Varactor | |
| Varactor Diodes HYPERABRUPT VARACTOR RoHS | |
| Varactor Diodes HYPERABRUPT VARACTOR | |
| Varactor Diodes KVX2001-23-0 RoHS SOT | |
| Varactor Diodes LOGIC VARACTOR Pb-F FSC VC(HF) | |
| Varactor Diodes Ls .7nH SC-79 Single | |
| Varactor Diodes Ls 1.5nH SOT-23 Common Cathode | |
| Varactor Diodes Ls 1.5nH SOT-23 Single | |
| Varactor Diodes Ls 1.5nH SOT23 Common Cathode | |
| Varactor Diodes Ls-.7nH SC-79 Single | |
| Varactor Diodes Ls-1.5nH SOT 23 Single | |
| Varactor Diodes Ls. 45nH SOD-882 Single | |
| Varactor Diodes Ls.45nH SOD-882 Single | |
| Varactor Diodes Ls.7nH SC-79 Single | |
| Varactor Diodes Ls=.45nH Single SOD-882 | |
| Varactor Diodes Ls=.45nH SOD-882 Single | |
| Varactor Diodes Ls=.7nH SC-79 Single | |
| Varactor Diodes Ls=1.4nH SC-70 Common Cathode | |
| Varactor Diodes Ls=1.4nH SOT-23 Common Cathode | |
| Varactor Diodes Ls=1.5nH SOD-323 Single | |
| Varactor Diodes Ls=1.5nH SOT-23 Common Cathode | |
| Varactor Diodes Ls=1.5nH SOT-23 Single | |
| Varactor Diodes M/A-COM Technology Solutions | |
| Varactor Diodes Multiplier - Pkgd | |
| Varactor Diodes N-TYPE SINGLE SOD 323 LEAD FREE | |
| Varactor Diodes NOISE DIODE | |
| Varactor Diodes Rev. Voltage 30V Pwr Dis. 250mW | |
| Varactor Diodes RF DIODE | |
| Varactor Diodes RoHS GC1204-23-0 | |
| Varactor Diodes RoHS KV1965A-23-0 SOT | |
| Varactor Diodes RoHS KV2201-23-0 VARACTOR | |
| Varactor Diodes RoHS KVX2301-23-0 VARACTOR | |
| Varactor Diodes ROHS SOT KV2122-23-0 | |
| Varactor Diodes ROHS SOT KV2132-23-0 | |
| Varactor Diodes RoHS SOT KV2162-23-0 | |
| Varactor Diodes SC79 N-TYPE SINGLE LEAD FREE | |
| Varactor Diodes Silicn Tuning Diodes | |
| Varactor Diodes Silicon Tuning Diode 6V 20mA | |
| Varactor Diodes SOD 323 N-TYPE SINGLE LEAD FREE | |
| Varactor Diodes SRD - Chip | |
| Varactor Diodes SRD - Pkgd | |
| Varactor Diodes SRD | |
| Varactor Diodes STEP RECOVERY DIODE | |
| Varactor Diodes TUNING VARACTOR DIODE | |
| Varactor Diodes TUNING VARACTOR | |
| Varactor Diodes Tuning Varactors | |
| Varactor Diodes TV AND SAT TUNER DIODES | |
| Varactor Diodes TVAR - Glass Pkg | |
| Varactor Diodes TVAR | |
| Varactor Diodes VAR CAP SINGLE 30V 31.5PF | |
| Varactor Diodes VAR CHIP SIL | |
| Varactor Diodes Varactor - Pkg | |
| Varactor Diodes Varactor Diode 30 V 20mA | |
| Varactor Diodes Varactor Diode Single Cathode | |
| Varactor Diodes VARACTOR DIODE | |
| Varactor Diodes VARACTOR | |
| Varactor Diodes Variable CAP Diode 10V Vr 2.1CT 11pF | |
| Varactor Diodes Variable CAP Diode 10V Vr 2.55CT 8.4pF | |
| Varactor Diodes VARICAP DIODE | |
| Varactor Diodes VHF variable capacitance diode | |
| Varactor Diodes x34 DUAL VARICAP | |
| Varactor Diodes |