The REF5050-EP is a precision voltage reference designed for applications requiring low noise and very low drift. It operates over a temperature range of -55°C to 125°C and features a maximum temperature drift of 5 ppm/°C and high accuracy of 0.08%. The device can source and sink up to ±10 mA of output current, making it suitable for various high-precision data acquisition systems, industrial process control, and medical instrumentation. It is packaged in an 8-pin SOIC format and is noted for its robustness against line and load changes. The REF5050-EP is part of an extended product family that ensures long-term availability and product traceability.
Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -55 to 125
5V Precision Voltage Reference, 0.05% Tol, 10mA, 8-SOIC Product overview: REF5050MDREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050MDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091866-REF5050MDREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 6.5ppm/°C
Voltage - Input: 5.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 15μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.25mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
IC VREF SERIES 0.05% 8SOIC
Voltage References EP Lo-Noise,Very Lo Drift,Prec Vltg Ref
IC VREF SERIES 0.05% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5050MDREP | 693-REF5050MDREP | 1091866-REF5050MDREP | 296-27432-1-ND | REF5050MDREP | REF5050MDREP | REF5050MDREP |
| Product Name | REF5050-EP Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference | 5V 10mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5050MDREP | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC | Other; D | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 5 volts | 5 volts | |||||
| TC | 2.5 ppm/C | 6.5 ppm/C | 6.5 ppm/C | ||||
| IQ | 0.8000 mA | 1.25 mA | 1.25 mA | 1.25 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |