VAST STOCK CO., LIMITED Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| DRAM 512Mb 1.8V 200Mhz Mobile DDR | |
| DRAM 8G 1.35V 512Mx16 800MHz DDR3 0C-90C | |
| DRAM 8G 1.35V 512Mx16 933MHz DDR3 -40-95C | |
| DRAM DDR3 8G 1GX8 FBGA DDP | |
| DRAM DDR4 8G 1GX8 FBGA | |
| DRAM DDR4 8G 2GX4 FBGA | |
| DRAM DDR4 8G 512MX16 FBGA | |
| DRAM | |
| SRAM 128K X 8 3V SYNC DPRAM | |
| SRAM 144MB (16Mx9) QDR II 1.8V, 250MHz | |
| SRAM 16Mb MoBL SRAM With ECC | |
| SRAM 2.5V CORE ZBT X18 18M | |
| SRAM 32K X 16 DP SRAM | |
| SRAM 4Mb, 100Mhz 128K x 36 Sync SRAM | |
| SRAM 72MB (4Mx18) 1.8v 550MHz DDR II SRAM | |
| SRAM 8Mb 3V 55ns 512K x 16 LP SRAM | |
| SRAM 9M 3.3V PBSRAM SLOW F/T | |
| SRAM Async SRAMS |