VAST STOCK CO., LIMITED Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| Counters & Tachometers 10-30VAC 2 Presets 48x48mm Backlit LCD | |
| Counters & Tachometers 10-30VDC 1 Preset, 48x48mm Backlit LCD | |
| Counters & Tachometers 11-pin SPDT 4 Digits 12-24VDC/VAC24 | |
| Counters & Tachometers 11-pin SPDT 6 Digits 100-240VAC | |
| Counters & Tachometers 11-pin SPDT 6 Digits 12-24VDC/VAC24 | |
| Counters & Tachometers 11-pin SPDT Out 12VDC PS 4 Digit | |
| Counters & Tachometers 11pin Tach 1 in /1 out 6 digit | |
| Counters & Tachometers 11pin Tach 2 in /2 out 6 digit | |
| Counters & Tachometers 11pin Tr.out 12 VDC PS 4digit | |
| Counters & Tachometers 11pin Tr.out 12 VDC PS 6digit | |
| Counters & Tachometers 11pin Tr.Out.12 VDC PS 6digits | |
| Counters & Tachometers 12VDC Impulse Cntr 24x48mm no reset | |
| Counters & Tachometers 230VAC 1 Preset 48x48mm Backlit LCD | |
| Counters & Tachometers 230VAC 2 Presets 48x48mm Backlit LCD | |
| Counters & Tachometers 230VAC Impulse Cntr 50-60 Hz/no reset | |
| Counters & Tachometers 24 VAC W/O RST ELM IMP CNTR | |
| Counters & Tachometers 24 VDC W/O RST ELM IMP CNTR | |
| Counters & Tachometers 24VAC 24x48mm CIM24 Emech Impulse Cnter | |
| Counters & Tachometers 24VAC Impulse Cntr 50-60 Hz/no reset | |
| Counters & Tachometers 24VDC 24x48mm CIM24 Emech Impulse Cnter | |
| Counters & Tachometers 24VDC Impulse Cntr 24x48mm no reset | |
| Counters & Tachometers 24x48mm, 110VDC ELM IMP CNTR | |
| Counters & Tachometers 24x48mm, 115VAC ELM IMP CNTR W/RST | |
| Counters & Tachometers 24x48mm, 115VAC ELM IMP CNTR | |
| Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR W/RST | |
| Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR | |
| Counters & Tachometers 24x48mm, 24VAC ELM IMP CNTR W/RST | |
| Counters & Tachometers 24x48mm, 24VAC ELM IMP CNTR | |
| Counters & Tachometers 24x48mm, 24VDC ELM IMP CNTR W/RST | |
| Counters & Tachometers 36x37mm, 115VAC ELM IMP CNTR | |
| Counters & Tachometers 36x37mm, 230VAC ELM IMP CNTR W/RST | |
| Counters & Tachometers 36x37mm, 230VAC ELM IMP CNTR | |
| Counters & Tachometers 36x37mm, 24VAC ELM IMP CNTR | |
| Counters & Tachometers 36x37mm, 24VDC ELM IMP CNTR W/RST | |
| Counters & Tachometers 36x37mm, 24VDC ELM IMP CNTR | |
| Counters & Tachometers 36x48mm, 110VDC ELM IMP CNTR | |
| Counters & Tachometers 36x48mm, 115VAC ELM IMP CNTR W/RST | |
| Counters & Tachometers 36x48mm, 230VAC ELM IMP CNTR W/RST | |
| Counters & Tachometers 36x48mm, 230VAC ELM IMP CNTR | |
| Counters & Tachometers 36x48mm, 24VAC ELM IMP CNTR W/RST | |
| Counters & Tachometers 36x48mm, 24VDC ELM IMP CNTR W/RST | |
| Counters & Tachometers 36x48mm, 24VDC ELM IMP CNTR | |
| Counters & Tachometers 36x48mm, 48VDC ELM IMP CNTR W/RST | |
| Counters & Tachometers 5 VDC W/O RST ELM IMP CNTR | |
| Counters & Tachometers 5-DGT SELF-PWRD TACH | |
| Counters & Tachometers 6 DIGITS W NO RESET | |
| Counters & Tachometers 7Seg LCD w/Backlight PNP/NPN Input | |
| Counters & Tachometers 8MM CNTR 2341 PNP/NPN ORNG BACKLT | |
| Counters & Tachometers 8MM CNTR Type 2511 MULTI TACH CHRONOMTR | |
| Counters & Tachometers 8MM DUO TYPE 2513 CNTR/TACHOMTR | |
| Counters & Tachometers CntOut SPST+SPDT 12V 2Stage 6Digit Tchmtr | |
| Counters & Tachometers CNTR 2342 Orange Backlit | |
| Counters & Tachometers Count Totalizer | |
| Counters & Tachometers Counter Digital LED | |
| Counters & Tachometers Countr w/o man reset 24VDC 6 Digit | |
| Counters & Tachometers CTR 48 COUNTER 1 PR BCKLIT LCD 90-260VAC | |
| Counters & Tachometers CTR 48 COUNTER 2 PR BCKLIT LCD 90-260VAC | |
| Counters & Tachometers CTR24 TOTALIZER 2241 PNP/NPN INPUT | |
| Counters & Tachometers CTR24 TOTALIZER 2251 NPN/NPN INPUT | |
| Counters & Tachometers CTR48 COUNTER 1 PR BCKLIT LCD 10 30 VDC | |
| Counters & Tachometers CTR48 COUNTER 1 PR BCKLIT LCD 24 VAC | |
| Counters & Tachometers CTR48 COUNTER 1 PR GR/RD LCD 10 30 VDC | |
| Counters & Tachometers CTR48 COUNTER 1 PR GR/RD LCD 24 VAC | |
| Counters & Tachometers CTR48 COUNTER 1 PR GR/RD LCD 90 260 VAC | |
| Counters & Tachometers CTR48 COUNTER 2 PR BCKLIT LCD 10 30 VDC | |
| Counters & Tachometers CTR48 COUNTER 2 PR BCKLIT LCD 24 VAC | |
| Counters & Tachometers CTR48 COUNTER 2 PR GR/RD LCD 10 30 VDC | |
| Counters & Tachometers CTR48 COUNTER 2 PR GR/RD LCD 24 VAC | |
| Counters & Tachometers CTR48 COUNTER 2 PR GR/RD LCD 90 260 VAC | |
| Counters & Tachometers Electromechanical Impulse Counter, 36x37mm, 110 VDC | |
| Counters & Tachometers Electronic Counting Scale/Balance | |
| Counters & Tachometers MULTIFUNC CNTR 2514 8 MM 55mA IP65 | |
| Counters & Tachometers Particle Counter with Built-in Camera | |
| Counters & Tachometers PNU CTR 4 DIGITS WITH RESET | |
| Counters & Tachometers Replacement Front Gr ey 4 Digit | |
| Counters & Tachometers Screw Conf. Tr Out 12VDC PS 6 Dgt SPDT | |
| Counters & Tachometers Screw SPDT Out 4 Digit Non-Conf. | |
| Counters & Tachometers Screw Term SPDT Out 12VDC PS 6 Digit | |
| Counters & Tachometers Screw Term.Tr. Out 12VDC PS 6 Digit | |
| Counters & Tachometers Screw Tr. Out 6 Digit Non-Conf. | |
| Counters & Tachometers Scrw Conf2xTr.out 12 VDC 6digit | |
| Counters & Tachometers Scrw ConfSPDT/TrOut 12VDC 6dig | |
| Counters & Tachometers Scrw Nonconf Tr .out 4digits | |
| Counters & Tachometers Scrw NonconfTr. out 12VDC 6dig | |
| Counters & Tachometers Scrw Term Tr. o ut 4digits | |
| Counters & Tachometers Scrw Term, SPDT out 4-digits | |
| Counters & Tachometers Scrw.NonconfTrO ut 12VDC 6digt | |
| Counters & Tachometers ScrwNon-conf 12VDC,6dig, SPDTout | |
| Counters & Tachometers ScrwTerm SPDTout 12VDC PS 6dig | |
| Counters & Tachometers ScrwTerm Tr.out 12VD C PS 4digt | |
| Counters & Tachometers ScrwTerm, SPDTout 12VDC PS,4dgt | |
| Counters & Tachometers SELF-PWRD TACHOMETER | |
| Counters & Tachometers SELF-PWRD TOTALIZER | |
| Counters & Tachometers SELF-PWRD TTLZR PC | |
| Counters & Tachometers Tachometer LCD | |
| Counters & Tachometers TOTALISER 7 DIGIT MAX SCAN 20Hz |