The TL1431CDRG4 is a precision programmable shunt reference in an 8-pin SOIC package, measuring 3.90mm × 4.90mm, with an operating temperature range of 0°C to 70°C and an initial voltage tolerance of 0.4%. It supports an adjustable output voltage from approximately 2.5V to 36V, has a typical output impedance of 0.2Ω, and can sink current from 1mA to 100mA with a fast turn-on time of 500ns.
Precision Adjustable (Programmable) Shunt Reference 8-SOIC 0 to 70
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107586-TL1431CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Metering, Power Management
Precision adjustable (programmable) shunt reference 8-SOIC 0 to 70 Product overview: TL1431CDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CDRG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% 8SOIC
Voltage References Precision Adjustable Shunt
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CDRG4 | TL1431CDRG4-ND | 1107586-TL1431CDRG4 | 693-TL1431CDRG4 | TL1431CDRG4 | TL1431CDRG4 | TL1431CDRG4 |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - TL1431CDRG4 | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; D | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 23 ppm/C |