Texas Instruments High-Performance Analog Voltage Reference TL4050A25IDCKR

Description
TL4050A Precision micropower shunt voltage reference
Request a Quote Datasheet
Description
TL4050A Precision micropower shunt voltage reference
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL4050A25IDCKR - Rochester Electronics
Newburyport, MA, United States
TL4050A Precision micropower shunt voltage reference

TL4050A Precision micropower shunt voltage reference

Supplier's Site Datasheet
Voltage Reference - 296-22784-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22784-2-ND
Voltage Reference 296-22784-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050A25IDCKR
Precision Voltage Reference IC 693-TL4050A25IDCKR
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050A25IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A25IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050A25IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A25IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4050A25IDCKR - 032391-TL4050A25IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A25IDCKR
032391-TL4050A25IDCKR
PMIC - PMIC - Voltage Reference - TL4050A25IDCKR 032391-TL4050A25IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 032391-TL4050A25IDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032391-TL4050A25IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050A25IDCKR
Voltage References TL4050A25IDCKR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A25IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A25IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A25IDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site
PMIC - Voltage Reference - TL4050A25IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A25IDCKR
PMIC - Voltage Reference TL4050A25IDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4050A25IDCKR 296-22784-2-ND 693-TL4050A25IDCKR 032391-TL4050A25IDCKR TL4050A25IDCKR TL4050A25IDCKR TL4050A25IDCKR
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL4050A25IDCKR Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Active Active Active
TC 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR293GR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details