VAST STOCK CO., LIMITED Datasheets for Audio Transducers and Buzzers

Audio transducers and buzzers are used in electronic equipment, toys and various warning devices as the sounding component.
Audio Transducers and Buzzers: Learn more

Product Name Notes
Audio Indicators & Alerts Buzzer 24.5mm rnd 0.8kHz 5V TH
Audio Indicators & Alerts Buzzer 30.6mm rnd 3kHz 12V TH
Audio Indicators & Alerts Buzzer 42.5mm rnd 2.8kHz 12V screws
Audio Indicators & Alerts Buzzer 7.5mm sq 2.73kHz 3.6V SMT
Audio Indicators & Alerts buzzer, 12 mm x 7.5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Indicator
Audio Indicators & Alerts buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep, M, 5 V, 88 dB, Surface Mount, Audio Indicator
Audio Indicators & Alerts buzzer, 12.8 mm x 12.8 mm x 7.1 mm deep, M, 12 V, 85 dB, Surface Mount, Audio Indicator
Audio Indicators & Alerts buzzer, 16 mm x 14 mm deep, M, 12 V, 85 dB, Through Hole, Audio Indicator
Audio Indicators & Alerts buzzer, 24 mm round, 5 mm deep, P, 4.5 kHz, 28 V, panel mount w/ wires, no driving circuit
Audio Indicators & Alerts buzzer, 28 mm x 25 mm deep, P, 12 VDC, 85 dB, Panel Mount, Audio Indicator
Audio Indicators & Alerts buzzer, 28 mm x 25 mm deep, P, 12 VDC, 85 dB, Slow Pulse, Panel Mount, Audio Indicator
Audio Indicators & Alerts buzzer, 33.7 mm round, 14.5 mm deep, P, 3.5 kHz, 3~28 V, panel mount w/ wires, driving circuit
Audio Indicators & Alerts buzzer, 41.8 mm round, 22 mm deep, P, 3 kHz, 220 V, panel mount w/ wires, driving circuit
Audio Indicators & Alerts buzzer, 41.8 mm x 16 mm deep, P, 12 VDC, 81 dB, Slow Pulse, Panel Mount, Audio Indicator
Audio Indicators & Alerts BUZZER
Audio Indicators & Alerts Buzzers
Audio Indicators & Alerts ELECTRONIC BUZZER
Audio Indicators & Alerts Magnetic Buzzer 85dB, 2730Hz
Audio Indicators & Alerts Magnetic Buzzer 88dB, 3100Hz
Audio Indicators & Alerts piezo buzzer 9x9mm 4000Hz 70dB
Audio Indicators & Alerts PIEZO BUZZER
Audio Indicators & Alerts RAFIX 22 QR Buzzer
Audio Indicators & Alerts Tower Light, 50mm, Lens Module, Buzzer 80db
Speakers & Transducers Buzzer 12mm rnd 4kHz 9V TH
Speakers & Transducers buzzer, 10 mm, 3.2 mm deep, M, 5 V, 85 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 16.8 mm x 13 mm x 2.5 mm deep, P, 5 V, 80 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 23 mm, 5 mm deep, P, 12 V, 90 dB, Panel Mount, Audio Transducer
Speakers & Transducers buzzer, 30 mm, 7.5 mm deep, P, 10 V, 90 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 5 mm, 2 mm deep, M, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers Buzzers