Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA 8-VSSOP
3V Precision Voltage Reference, 3ppm/°C, 0.05% Tol, VSSOP Product overview: REF5030IDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091851-REF5030IDGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 3.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5030IDGKR | 296-43093-2-ND | 693-REF5030IDGKR | 1091851-REF5030IDGKR | REF5030IDGKR | REF5030IDGKR | REF5030IDGKR |
| Product Name | REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | 3V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5030IDGKR | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; 8-VSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| VREF | 3 volts | 3 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |