Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA 8-VSSOP
3V Precision Voltage Reference, 3ppm/°C, 10mA, VSSOP Product overview: REF5030IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030IDGKT can be used for catalog matching and distributor lookup.
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5030IDGKT | 296-24501-2-ND | 693-REF5030IDGKT | REF5030IDGKT | REF5030IDGKT | REF5030IDGKT |
| Product Name | REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | 3V 10mA Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| VREF | 3 volts | 3 volts | ||||
| TC | 2.5 ppm/C | 3 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |