High Temperature Low Noise, Very Low Drift, Precision Voltage References 8-CFP -55 to 210
Series Voltage Reference IC Fixed 2.5V V ±0.9% 7mA 8-CFP
Manufacturer: Texas Instruments
Win Source Part Number: 793100-REF5025SHKQ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C (TA)
Package: 8-CSOIC (0.220", 5.65mm Width)
Mounting: SMD
Tolerance: ±0.9%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 3.25 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 7.5μVp-p
Family Name: REF5025
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-CFP
Alternative Parts (Cross-Reference): ADR420AR-REEL7; ADR441TRZ-EP; MAX873BESA+;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Precision Voltage Reference IC, 8-Pin, 3.25-18V, 210°C Product overview: REF5025SHKQ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 18V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025SHKQ can be used for catalog matching and distributor lookup.
Voltage References Lo Noise,Very Lo Drift,Prec Vltg Ref
IC VREF SERIES 0.9% 8CFP
IC VREF SERIES 0.9% 8CFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025SHKQ | 296-41606-5-ND | 793100-REF5025SHKQ | 693-REF5025SHKQ | REF5025SHKQ | REF5025SHKQ | REF5025SHKQ |
| Product Name | REF5025-HT High Temperature Low Noise, Very Low Drift, Precision Voltage References | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5025SHKQ | 18V Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; CFP,XCEPT | SOIC; Other; "8-CSOIC (0.220"", 5.65mm Width)" | Other; 8-CSOIC (0.220", 5.65mm Width) | Other; 8-CSOIC (0.220\", 5.65mm Width) | |||
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 40 ppm/C | 40 ppm/C | 40 ppm/C | ||||
| IQ | 0.8000 mA | 1.5 mA | 1.5 mA | 1.5 mA | |||
| Accuracy | 0.0500 % | 0.9000 % |