Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
Voltage References Precision Micropower Shunt Vltg Ref
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4050B41QDBZTG4-ND | TL4050B41QDBZTG4 | TL4050B41QDBZTG4 | TL4050B41QDBZTG4 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| TC | 50 ppm/C | |||
| Accuracy | 0.2000 % |