VAST STOCK CO., LIMITED Datasheets for Complex Programmable Logic Devices (CPLD)
Complex programmable logic devices (CPLDs) are integrated circuits (ICs) or chips that application designers configure to implement digital hardware such as mobile phones. CPLDs can handle significantly larger designs than simple programmable logic devices (SPLDs), but provide less logic than field programmable gate arrays (FPGAs).
Complex Programmable Logic Devices (CPLD): Learn more
| Product Name | Notes |
|---|---|
| CPLD - Complex Programmable Logic Devices 10 ns 24 I/O Pins 10 macorcells 20 reg | |
| CPLD - Complex Programmable Logic Devices 10 ns 28 I/O Pins 10 macorcells 20 reg | |
| CPLD - Complex Programmable Logic Devices 128 MACROCELL w/ISP STD PWR 3.3V-15NS | |
| CPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA | |
| CPLD - Complex Programmable Logic Devices 128 MC CPLD 10NS IND TEMP GRN | |
| CPLD - Complex Programmable Logic Devices 128 MC CPLD 5 V ISP CPLD 100 PIN 10NS | |
| CPLD - Complex Programmable Logic Devices 128 MC CPLD 5V ISP CPLD 100 PIN 7NS | |
| CPLD - Complex Programmable Logic Devices 128 MC CPLD 7NS IND TEMP GRN | |
| CPLD - Complex Programmable Logic Devices 15 ns 24 I/O Pins 24 macorcells 48 reg | |
| CPLD - Complex Programmable Logic Devices 15NS, 100 TQFP, IND TEMP, GREEN in Tape and Reel | |
| CPLD - Complex Programmable Logic Devices 20 ns 24 I/O Pins 24 macorcells 48 reg | |
| CPLD - Complex Programmable Logic Devices 20 ns 32 I/O Pins 32 macorcells 32 reg | |
| CPLD - Complex Programmable Logic Devices 32 Macrocells Flash 54 IOs 1.8 V 25 uA | |
| CPLD - Complex Programmable Logic Devices 32MC 32 I/O LOW PWR 1.8V 4.4NS | |
| CPLD - Complex Programmable Logic Devices 32MC 32 I/O LOW PWR 1.8V 5.8NS | |
| CPLD - Complex Programmable Logic Devices 32MC 32 I/O LOW PWR 1.8V 7.5NS | |
| CPLD - Complex Programmable Logic Devices 400 MHZ 32 Macrocell 3.3 V 7.5 tPD | |
| CPLD - Complex Programmable Logic Devices 64 MACROCELL w/ISP LO-PWR 3.3V-20NS | |
| CPLD - Complex Programmable Logic Devices 64 MACROCELL w/ISP STD PWR 3.3V-15NS | |
| CPLD - Complex Programmable Logic Devices 64 Macrocells Flash 79 IOs 1.8 V 25 uA | |
| CPLD - Complex Programmable Logic Devices 750 GATE 22V10 COMPATIBLE - 10NS | |
| CPLD - Complex Programmable Logic Devices 750 GATE 22V10 COMPATIBLE - 7NS | |
| CPLD - Complex Programmable Logic Devices 750 GATE EPLD 15NS, CERDIP, 883C | |
| CPLD - Complex Programmable Logic Devices 750 GATE EPLD 15NS | |
| CPLD - Complex Programmable Logic Devices 750 GATE LOW POWER - 15NS | |
| CPLD - Complex Programmable Logic Devices Auto Grade (AEC-Q100 ) ispMACH4032V | |
| CPLD - Complex Programmable Logic Devices Auto Grade (AEC-Q100 ) ispMACH4032Z | |
| CPLD - Complex Programmable Logic Devices Auto Grade (AEC-Q100 ) ispMACH4064V | |
| CPLD - Complex Programmable Logic Devices Auto Grade (AEC-Q100 ) ispMACH4064Z | |
| CPLD - Complex Programmable Logic Devices Auto Grade (AEC-Q100 ) ispMACH4128V | |
| CPLD - Complex Programmable Logic Devices Auto Grade (AEC-Q100 ) ispMACH4128Z | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 164 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 36 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 32 Macro 36 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 176 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 212 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 36 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 272 IO | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 54 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IO | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IO | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IO | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 52 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 54 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 79 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 203 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 271 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 114 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 52 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 114 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 159 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 52 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 54 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 79 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 114 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 271 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD 128 MACROCELL 3.3V 20NS IND TEMP | |
| CPLD - Complex Programmable Logic Devices CPLD 128 MACROCELL w/ISP LOW PWR 5V | |
| CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL 5V 10NS IND TEMP | |
| CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL CMPTBLE w/F1500 | |
| CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP LO-PWR 5V-25NS | |
| CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP STD PWR 3.3V | |
| CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP STD PWR 5V-10NS | |
| CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP STD PWR 5V-7NS | |
| CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL LOW-PWR 5V-20NS | |
| CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP LOW PWR 3.3V | |
| CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 3.3V | |
| CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V | |
| CPLD - Complex Programmable Logic Devices CPLD Com. Temp 44 PLCC, 5V-7NS | |
| CPLD - Complex Programmable Logic Devices PROGRAMMABLE SUPER FAST HI DENSITY PLD | |
| CPLD - Complex Programmable Logic Devices STD PWR 2500 GATE 24 MACROCELL 5V | |
| CPLD - Complex Programmable Logic Devices USE ispMACH 4000V | |
| CPLD - Complex Programmable Logic Devices |
| Next >> |