VAST STOCK CO., LIMITED Datasheets for Isolation Amplifiers
Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Isolation Amplifiers +/-250-mV Input 3-us Delay | |
| Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125 | |
| Isolation Amplifiers -250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125 | |
| Isolation Amplifiers -250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125 | |
| Isolation Amplifiers -250 mV-Input Reinforced Isolated Amplifier with High CMTI for Current Sensing 8-SOIC -40 to 125 | |
| Isolation Amplifiers -250 mV-Input Reinforced Isolated Amplifier with High CMTI for Current Sensing 8-SOIC -55 to 125 | |
| Isolation Amplifiers -50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125 | |
| Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125 | |
| Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -55 to 125 | |
| Isolation Amplifiers 4.25kV PEAK Iso Amp | |
| Isolation Amplifiers 4.25kV peak Isolated Amplif Measr 8-SOIC | |
| Isolation Amplifiers 4kV peak Iso Amp | |
| Isolation Amplifiers Auto Catalog 4kV | |
| Isolation Amplifiers Automotive -250mV-Input Basic Isolated Amplifier for Current Sensing 8-SOIC -40 to 105 | |
| Isolation Amplifiers Automotive -50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125 | |
| Isolation Amplifiers Automotive 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125 | |
| Isolation Amplifiers Automotive High-Impedance, 2V Input, Basic Isolated Amplifier for Voltage Sensing 8-SOIC -40 to 125 | |
| Isolation Amplifiers Automotive Precision -250mV-Input 3-s-Delay Reinforced Isolated Amplifier 8-SOIC -40 to 125 | |
| Isolation Amplifiers ISO Amplifier Video 4.5 to 5.5V -55dB | |
| Isolation Amplifiers Isolated analog amplifier with +/-100 mV input in PDIP-8 package. | |
| Isolation Amplifiers Isolated analog amplifier with +/-200 mV input in PDIP-8 package. | |
| Isolation Amplifiers Isolated analog amplifier with 100 mV input | |
| Isolation Amplifiers Isolated analog amplifier with 200 mV input | |
| Isolation Amplifiers MINI MCR2-NAM-2RO-PT | |
| Isolation Amplifiers Prec Lo Cost Iso Amp | |
| Isolation Amplifiers Precision Low Cost Isolation Amp | |
| Isolation Amplifiers | |
| Optically Isolated Amplifiers 100kHz 1500Vdc Hermetically sealed | |
| Optically Isolated Amplifiers 100kHz, 3750vrms 30ppm/C Gain Drift | |
| Optically Isolated Amplifiers 15mmPrecisionIso-Amp | |
| Optically Isolated Amplifiers 15mmPrecisionIso-Amp IEC+LF | |
| Optically Isolated Amplifiers 15mmPrecisionIso-Amp T/R+IEC+LF | |
| Optically Isolated Amplifiers 4.5 - 5.5 SV +/-3% | |
| Optically Isolated Amplifiers 4.5 - 5.5 SV +/-5% | |
| Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB | |
| Optically Isolated Amplifiers 4.5 - 5.5 SV | |
| Optically Isolated Amplifiers 5000 Vrms 10 kHz | |
| Optically Isolated Amplifiers 5MHz-20MHz,5000 Vrms Sigma-Delta Modulatr | |
| Optically Isolated Amplifiers Auto Iso-Amp | |
| Optically Isolated Amplifiers Hermetic Optocoupler | |
| Optically Isolated Amplifiers Hi-Spd Optocplr 8-pin DIP | |
| Optically Isolated Amplifiers HI-SPD OPTOCPLR 8-PIN SDIP | |
| Optically Isolated Amplifiers Hi-Speed Optocplr 8SDIP | |
| Optically Isolated Amplifiers High CMR Digital Output Type | |
| Optically Isolated Amplifiers Isolated Modulator IEC | |
| Optically Isolated Amplifiers Isolated Modulator SMD+IEC | |
| Optically Isolated Amplifiers Isolated Modulator,T/R+IEC | |
| Optically Isolated Amplifiers Isolated Modulator | |
| Optically Isolated Amplifiers Isolated Sigma-Delta Modulator | |
| Optically Isolated Amplifiers Isolated Sigma-Delta, T/R+IEC+LF | |
| Optically Isolated Amplifiers Isolated Sigma-Delta | |
| Optically Isolated Amplifiers Isolation Amplifier Analog output | |
| Optically Isolated Amplifiers Isolation Amplifier Sigma-Delta Modulatr | |
| Optically Isolated Amplifiers Isolation Amplifier with Current Sensing | |
| Optically Isolated Amplifiers Isolation Amplifier; Digital output: DIP8: Tube | |
| Optically Isolated Amplifiers Low Voltge Optically ISO Error Amplifier | |
| Optically Isolated Amplifiers LVDS Sigma-Delta Modulator | |
| Optically Isolated Amplifiers Optically Isolated Linear Error Amp | |
| Optically Isolated Amplifiers Precision Iso-Amp 14.2mm | |
| Optically Isolated Amplifiers Precision Iso-Amp |