Series Voltage Reference IC Fixed 5V V ±0.05% 3mA 8-VSSOP
Series Voltage Reference IC Fixed 5V V ±0.05% 3mA 8-VSSOP
Series Voltage Reference IC Fixed 5V V ±0.05% 3mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1091871-REF6050IDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 5.3 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 3mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.15mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
5-V, 5-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6050IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6050IDGKT can be used for catalog matching and distributor lookup.
Three Terminal Voltage Reference, 1 Output, 5V, PDSO8
IC VREF SERIES 0.05% 8VSSOP
Voltage References 5ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
IC VREF SERIES 0.05% 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-44921-6-ND | 1091871-REF6050IDGKT | 693-REF6050IDGKT | REF6050IDGKT | REF6050IDGKT | REF6050IDGKT | REF6050IDGKT |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - REF6050IDGKT | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Series | Series | |||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-VSSOP | Other; VSSOP8 | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| TC | 5 ppm/C | 5 ppm/C | |||||
| IQ | 1.15 mA | 1.15 mA | 1.15 mA | ||||
| Accuracy | 0.0500 % |