VAST STOCK CO., LIMITED Datasheets for Phototransistors
Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes. This category includes photodarlingtons.
Phototransistors: Learn more
| Product Name | Notes |
|---|---|
| Phototransistors 0.25mA PHOTO TRANS | |
| Phototransistors 0.25mA, 5V Phototransistor | |
| Phototransistors 0805 470-1090nm +/-60 deg | |
| Phototransistors 0805 750-1010nm +/-60 deg | |
| Phototransistors 1.6x0.8mm PHOTOTRANS SMD LED | |
| Phototransistors 1608 SMD IR Detector 940nm | |
| Phototransistors 1mA PHOTO TRANS | |
| Phototransistors 2.5x2mm PHOTOTRANS SMD LED | |
| Phototransistors 2.5x2mm SMD PHOTOTRANSISTOR | |
| Phototransistors 2x1.2mm PHOTOTRANS SMD LED | |
| Phototransistors 3.2x1.6mm PHOTOTRANS SMD LED | |
| Phototransistors 3.2x1.6mm PHOTOTRANSISTOR | |
| Phototransistors 30/5V VBR 15us IR 3x1x2mm | |
| Phototransistors 3026 SMD IR Detector 940nm | |
| Phototransistors 3215 SMD IR Detector 940nm | |
| Phototransistors 3mA PHOTO TRANS | |
| Phototransistors 3mm Photo Transistor Water Clear Lens | |
| Phototransistors 3mm PHOTOTRANSISTOR | |
| Phototransistors 4mA PHOTO TRANS | |
| Phototransistors 4x4mm PHOTOTRANS RA SMD LED | |
| Phototransistors 60 Degree 100mW 70 Volt 50mA | |
| Phototransistors 6mA PHOTO TRANS | |
| Phototransistors 70V 100mW 850nm | |
| Phototransistors Axial leads 730-1000nm +/-15 deg | |
| Phototransistors CLEAR PHOTOTRANS VISIBLE RAY CUT | |
| Phototransistors Dual Phototransistor | |
| Phototransistors Gullwing 470-1090nm +/-15 deg | |
| Phototransistors Gullwing 470-1090nm +/-35 deg | |
| Phototransistors Gullwing 730-1000nm +/-15 deg | |
| Phototransistors Gullwing 790-970nm +/-15 deg | |
| Phototransistors Gullwing 790-970nm +/-35 deg | |
| Phototransistors Infrared 890nm Sensor | |
| Phototransistors IR Phototransistor | |
| Phototransistors LED/Sensor Matched Pair | |
| Phototransistors Light Sensor ChipLED | |
| Phototransistors Light Sensor DIL SMT | |
| Phototransistors Narrow Rcvng Angle 935nm | |
| Phototransistors NPN Phototransistor PLCC-2 | |
| Phototransistors NPN PHOTOTRANSISTOR | |
| Phototransistors OPIC Lght Det Schmdt Trigr Type Act Hi 5V | |
| Phototransistors OPIC Lght Det Schmdt Trigr Type Act Lo 5V | |
| Phototransistors Optical Comparator 3-Channel | |
| Phototransistors PHOTO LINK MODULE | |
| Phototransistors Photo trans PLCC3 DB Filter | |
| Phototransistors PHOTO TRANSISTOR PILL PACK | |
| Phototransistors Photo Transistor | |
| Phototransistors PHOTO Visible Ray Cut Colored Pkg | |
| Phototransistors Photodarlington | |
| Phototransistors PHOTODIODE | |
| Phototransistors PHOTOSENSOR | |
| Phototransistors Phototrans 30/5V Water Clear 0.2mA | |
| Phototransistors Phototrans Clear | |
| Phototransistors Phototrans Filtered TBIT | |
| Phototransistors Phototrans Filtered | |
| Phototransistors Phototrans IR Chip NPN Transistor 880nm | |
| Phototransistors Phototrans Trans | |
| Phototransistors PHOTOTRANSISTOR (ALS) SMT CHIPLED | |
| Phototransistors PHOTOTRANSISTOR (ALS) SMT SMART DIL | |
| Phototransistors Phototransistor 3/3 us Water Clr | |
| Phototransistors Phototransistor 940nm, 75mW | |
| Phototransistors Phototransistor Blue Trans 1 mA | |
| Phototransistors Phototransistor Darlington Sidelook | |
| Phototransistors Phototransistor Photo Detector | |
| Phototransistors Phototransistor PTX 5mm, Filtr | |
| Phototransistors Phototransistor PTX TBIT,. 2" HT | |
| Phototransistors Phototransistor PTX, 5mm, CLEAR | |
| Phototransistors Phototransistor PTX, TBIT,. 157" HT | |
| Phototransistors Phototransistor Right Angle 0.3 Ma | |
| Phototransistors Phototransistor Si Infrared | |
| Phototransistors PHOTOTRANSISTOR SMD | |
| Phototransistors PHOTOTRANSISTOR TO-18 | |
| Phototransistors PHOTOTRANSISTOR WATER CLEAR | |
| Phototransistors Phototransistor | |
| Phototransistors Phototransitor Sv lens 37deg | |
| Phototransistors Phototrnstr 30/5V Blue Transprnt Lens | |
| Phototransistors Plastic Silicon Phototransistor | |
| Phototransistors PT 15 910nm 3.45mA 1.5Kpcs | |
| Phototransistors QSD124 T-R | |
| Phototransistors R/A SMD Phototrnstr Water Clear Lens | |
| Phototransistors Reverse gullwing 470-1090nm +/-15 deg | |
| Phototransistors Reverse gullwing 470-1090nm +/-35 deg | |
| Phototransistors Reverse gullwing 730-1000nm +/-15 deg | |
| Phototransistors Reverse gullwing 790-970nm +/-15 deg | |
| Phototransistors Reverse gullwing 790-970nm +/-35 deg | |
| Phototransistors Right Angle Phototransistor | |
| Phototransistors Side view 790-970nm +/-35 deg | |
| Phototransistors Side view 850-980nm +/-30 deg | |
| Phototransistors Sideview 470-1090nm +/-35 deg | |
| Phototransistors Sideview 850-980nm +/-37 deg | |
| Phototransistors SMD Phototransistor | |
| Phototransistors SMT Phototransistor 15 910nm 3.45mA | |
| Phototransistors Surface Mount LED | |
| Phototransistors T-.75 450 to 1040nm +/-12 deg | |
| Phototransistors T-.75 450 to 1040nm +/-40 deg | |
| Phototransistors T-1 450 to 1080nm +/-25 deg | |
| Phototransistors T-1 875 to 1000nm +/-30 deg | |
| Phototransistors T-1.75 450 to 1080nm +/-15 deg | |
| Phototransistors T-1.75 450 to 1080nm +/-20 deg | |
| Phototransistors T-1.75 900 to 980nm +/-15 deg | |
| Phototransistors T-3/4 PHOTO SENSOR | |
| Phototransistors TO-18 450-1080nm +/-10 deg | |
| Phototransistors TO-18 450-1080nm +/-40 deg | |
| Phototransistors TO-18, NPN SILICON PHOTO TRANSISTOR | |
| Phototransistors WL-STCB SMT Phototransistor Chip | |
| Phototransistors WL-STCW SMT Phototransistor Chip | |
| Phototransistors WL-STRB SMT Phototransistor Rev | |
| Phototransistors WL-STSW SMT Phototransistor Side | |
| Phototransistors WL-STTB SMT Phototransistor Top | |
| Phototransistors WL-STTW SMT Phototransistor Top | |
| Phototransistors Yoke 730 to 1000nm +/-15 deg |