Texas Instruments High-Performance Analog Voltage Reference TL4050B50QDCKR

Description
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SC-70-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-22810-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22810-2-ND
Voltage Reference 296-22810-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050B50QDCKR
Precision Voltage Reference IC 693-TL4050B50QDCKR
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050B50QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B50QDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050B50QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B50QDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4050B50QDCKR - 1268279-TL4050B50QDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B50QDCKR
1268279-TL4050B50QDCKR
PMIC - PMIC - Voltage Reference - TL4050B50QDCKR 1268279-TL4050B50QDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1268279-TL4050B50QDC KR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Family Name: TL4050 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): TL4050B50QDCKTQ1; TL4050B50QDCKRQ1; LM4040ESD-500GT3; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268279-TL4050B50QDCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Family Name: TL4050
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): TL4050B50QDCKTQ1; TL4050B50QDCKRQ1; LM4040ESD-500GT3;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TL4050B50QDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B50QDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B50QDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B50QDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL4050B50QDCKR
Voltage References TL4050B50QDCKR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4050B50QDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B50QDCKR
PMIC - Voltage Reference TL4050B50QDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-22810-2-ND 693-TL4050B50QDCKR 1268279-TL4050B50QDCKR TL4050B50QDCKR TL4050B50QDCKR TL4050B50QDCKR TL4050B50QDCKR
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL4050B50QDCKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C 50 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR06AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details