Adjustable Voltage Reference Product overview: TL1431ACZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACZT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA TO-92-3
IC VREF SHUNT ADJ 0.25% TO92-3
VOLT REF, SHUNT - ADJ, -20 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.25%; Temperature Coefficient:± 13ppm/°C; Voltage Reference Case Style:TO-92; No. of RoHS Compliant: Yes
Voltage References 2.5-36V Prog Adjust
IC VREF SHUNT ADJ 0.25% TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL1431ACZT | 497-2223-2-ND | TL1431ACZT | 26AH0339 | TL1431ACZT | TL1431ACZT |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Volt Ref, Shunt Adj, -20 To 70Deg C; Voltage Reference Type Stmicroelectronics | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-92 | Other; TO-226-2, TO-92-2 (TO-226AC) | ||
| VIN | 37 volts | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |