Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
Three Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, PDSO8
5V Series Voltage Reference, 0.05% Tol, 3ppm/°C, 8-SOIC Product overview: REF5050ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083419-REF5050ID
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 5.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Automation & Process Control, Audio, Sensing & Instrumentation
IC VREF SERIES 0.05% 8SOIC
IC VREF SERIES 0.05% 8SOIC
VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF5050 Series; Reference Voltage:5V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
Voltage References Lo Noise Very Low Drift Prec VLTG REF
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5050ID | 296-22212-5-ND | REF5050ID | 693-REF5050ID | 083419-REF5050ID | REF5050ID | REF5050ID | 17AH9278 | REF5050ID |
| Product Name | REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | 5V SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5050ID | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments | Voltage References | |
| Package Type | Other; SOIC,VSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; D | Other; 8-VSSOP | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Other; SOIC | |
| VREF | 5 volts | 5 volts | 5 volts | ||||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | ||||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |