Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 027329-REF5050IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 5.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): MAX875AESA+; MAX875AESA+T; MAX875ACSA+; MAX875ACSA+T;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
Three Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, PDSO8
5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5050IDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050IDR can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% 8SOIC
Voltage References Lo Noise Very Low Drift Prec VLTG REF
IC VREF SERIES 0.05% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5050IDR | 027329-REF5050IDR | 296-44827-1-ND | REF5050IDR | 693-REF5050IDR | REF5050IDR | REF5050IDR | REF5050IDR |
| Product Name | REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | PMIC - PMIC - Voltage Reference - REF5050IDR | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Package Type | Other; SOIC,VSSOP | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; D | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 5 volts | 5 volts | ||||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % |