4.5-V, 8-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6145IDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6145IDGKR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1316933-REF6145IDGKR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Current - Output: 3.5 mA
Voltage - Input: 4.75V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 1.15mA
Voltage - Output (Min/Fixed): 4.5V
Noise - 0.1Hz to 10Hz: 3µVp-p
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51534-2,296-5153
Base Product Number: REF6145
RoHS Status: ROHS3 Compliant
Voltage References 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF6145IDGKR | 296-51534-2-ND | 1316933-REF6145IDGKR | REF6145IDGKR | REF6145IDGKR | REF6145IDGKR |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Series | Series | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| TC | 8 ppm/C | 8 ppm/C | ||||
| IQ | 1.15 mA | 1.15 mA | 1.15 mA |