Win Source Part Number: 1372485-REF6225IDGKR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: REF6225
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.05%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 3ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.5V
Current - Output: 4 mA
Current - Supply: 1.1mA
Voltage - Input: 3V ~ 5.5V
Reference Type: Series
Noise - 0.1Hz to 10Hz: 3µVp-p
2.5-V, 3-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6225IDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6225IDGKR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
Voltage References 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1372485-REF6225IDGKR | 693-REF6225IDGKR | 296-51536-2-ND | REF6225IDGKR | REF6225IDGKR | REF6225IDGKR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | Other; Tape & Reel | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| TC | 3 ppm/C | 3 ppm/C | ||||
| IQ | 1.1 mA | 1.1 mA | 1.1 mA | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Type | Series | Series |