Texas Instruments TL4051A Precision Micropower Shunt Voltage Reference TL4051AIDCKR

Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL4051A Precision Micropower Shunt Voltage Reference - TL4051AIDCKR - Texas Instruments
Dallas, TX, United States
TL4051A Precision Micropower Shunt Voltage Reference
TL4051AIDCKR
TL4051A Precision Micropower Shunt Voltage Reference TL4051AIDCKR
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4051AIDCKR
Precision Voltage Reference IC 693-TL4051AIDCKR
Adjustable, 0.1% 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4051AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051AIDCKR can be used for catalog matching and distributor lookup.

Adjustable, 0.1% 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4051AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL4051AIDCKR - Rochester Electronics
Newburyport, MA, United States
TL4051A Precision micropower shunt voltage reference

TL4051A Precision micropower shunt voltage reference

Supplier's Site Datasheet
Voltage Reference - 296-22720-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22720-1-ND
Voltage Reference 296-22720-1-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-22720-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22720-6-ND
Voltage Reference 296-22720-6-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-22720-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22720-2-ND
Voltage Reference 296-22720-2-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4051AIDCKR - 032396-TL4051AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4051AIDCKR
032396-TL4051AIDCKR
PMIC - PMIC - Voltage Reference - TL4051AIDCKR 032396-TL4051AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 032396-TL4051AIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.212V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032396-TL4051AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.212V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4051AIDCKR
Voltage References TL4051AIDCKR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4051AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4051AIDCKR
PMIC - Voltage Reference TL4051AIDCKR
IC VREF SHUNT ADJ 0.1% SC70-5

IC VREF SHUNT ADJ 0.1% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4051AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4051AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4051AIDCKR
IC VREF SHUNT ADJ 0.1% SC70-5

IC VREF SHUNT ADJ 0.1% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4051AIDCKR 693-TL4051AIDCKR TL4051AIDCKR 296-22720-1-ND 032396-TL4051AIDCKR TL4051AIDCKR TL4051AIDCKR TL4051AIDCKR
Product Name TL4051A Precision Micropower Shunt Voltage Reference Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL4051AIDCKR Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23 Other; SC SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 to 10 volts 1.21 volts
TC 15 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
4 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
9 suppliers