REF6145 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer
Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP
Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP
Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
Voltage References 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF6145IDGKT | 296-44931-1-ND | REF6145IDGKT | REF6145IDGKT | REF6145IDGKT |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Package Type | Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Life Cycle Stage | Active | Active | |||
| Type | Series | Series | |||
| TC | 8 ppm/C | ||||
| IQ | 1.15 mA | 1.15 mA |