DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.5V Clamp 25A Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 100V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23 | |
| 10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP | |
| 10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 10V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2 | |
| 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B) | |
| 11.5V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B) | |
| 11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B) | |
| 11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953 | |
| 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN3313-8 | |
| 12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1006-2 | |
| 12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2 | |
| 125V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 12V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1) | |
| 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-6 | |
| 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3 | |
| 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0806-3 | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount | |
| 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP | |
| 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26 | |
| 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 13V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2 | |
| 13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4 | |
| 13V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2 (Type B) | |
| 13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 13V Clamp 7.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 13V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 14.4V Clamp 24A Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 14.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2 | |
| 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1006-2 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3 | |
| 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C) | |
| 14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-25 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2/SWP | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1006-2 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-ESN0603-2 | |
| 14V Clamp 8A Ipp Tvs Diode Surface Mount SL2 | |
| 15.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 15V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount fSC | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CST2 | |
| 15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2 | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 15V Clamp 2A Ipp Tvs Diode Surface Mount SL2 | |
| 15V Clamp 3A Ipp Tvs Diode Surface Mount SOD-923 | |
| 16.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 16V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 16V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 16V Clamp 7.3A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 17V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2 | |
| 17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 17V Clamp 4A Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 18.5V Clamp 4A Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount CST2 | |
| 18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2 | |
| 20V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CST2 | |
| 20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount CST2 | |
| 20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 20V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B) | |
| 22V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 22V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount CST2 | |
| 22V Clamp 55A Ipp Tvs Diode Surface Mount U-DFN1608-2 | |
| 23.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 | |
| 23.7V Clamp 13.5A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C) | |
| 23.7V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2 | |
| 24.6V Clamp 13A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C) | |
| 24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 24V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1) | |
| 24V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 24V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 25V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 25V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1) | |
| 25V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 25V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-2 | |
| 26.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 27.3V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 29.1V Clamp 11A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C) | |
| 30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 30V Clamp 35A Ipp Tvs Diode Surface Mount U-DFN1608-2 | |
| 30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 31.5V (Typ) Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2 | |
| 32V Clamp 10A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C) | |
| 32V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 33V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 35.6V Clamp 9A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C) | |
| 35.7V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount CST2C | |
| 36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 37V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-2 | |
| 37V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B) | |
| 37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 3V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 40V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-2 | |
| 40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 40V Clamp 8A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C) | |
| 40V Clamp 9.5A Ipp Tvs Diode Surface Mount U-DFN2020-2 | |
| 41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 42V Clamp 130A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1820-6 (Type A) | |
| 44V Clamp 110A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-2 | |
| 44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5 | |
| 44V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-2 | |
| 45.7V Clamp 7A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C) | |
| 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 55V Clamp 19A Ipp Tvs Diode Surface Mount U-DFN1608-2 | |
| 57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 58V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9 | |
| 60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USC | |
| 60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26 | |
| 7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 7.4V (Typ) Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B) | |
| 7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 7V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9 | |
| 7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3 | |
| 8.4V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2 | |
| 8.5V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount fSC | |
| 8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 | |
| 8V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 9.4V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 9.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 9V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| Clamp 20A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| Clamp 50A Ipp Tvs Diode Surface Mount CST2C | |
| Clamp 80A Ipp Tvs Diode Surface Mount CST2C | |
| Clamp Ipp Tvs Diode Surface Mount 8-SOIC | |
| Clamp Ipp Tvs Diode Surface Mount CST2 | |
| Clamp Ipp Tvs Diode Surface Mount ESC | |
| Clamp Ipp Tvs Diode Surface Mount MINI3-G3-B | |
| Clamp Ipp Tvs Diode Surface Mount Mini5-G3-B | |
| Clamp Ipp Tvs Diode Surface Mount SC2 | |
| Clamp Ipp Tvs Diode Surface Mount SL2 | |
| Clamp Ipp Tvs Diode Surface Mount SOD-923 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp Ipp Tvs Diode Surface Mount SSMini2-F5-B | |
| Clamp Ipp Tvs Diode Surface Mount SSMini3-F3-B | |
| Clamp Ipp Tvs Diode Surface Mount SSSMini2-F4-B | |
| Clamp Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B) | |
| Clamp Ipp Tvs Diode Surface Mount USC | |
| Clamp Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| Clamp Ipp Tvs Diode Surface Mount X1-DFN1006-3 | |
| Clamp Ipp Tvs Diode | |
| DATALINE PROTECTION PP U-DFN2510 | |
| DATALINE PROTECTION PP X1-DFN100 | |
| DATALINE PROTECTION PP X2-DSN060 | |
| GENERAL PROTECTION PP SOD523 T&R | |
| GENERAL PROTECTION PP SOD923 T&R | |
| GENERAL PROTECTION PP X1-DFN1006 | |
| IC | |
| SURGE PROTECTION PP U-DFN1610-2 | |
| SURGE PROTECTION PP X1-DFN1006-2 | |
| TVS DIODE 1.5VWM 4.5V X3DFN06032 | |
| TVS DIODE 1.8VWM 7V X3DFN06032 | |
| TVS DIODE 12VWM 17VC X1DFN10062 | |
| TVS DIODE 12VWM 20V UDFN16102 | |
| TVS DIODE 12VWM 20V X1DFN10062 | |
| TVS DIODE 12VWM 22VC SOD323 | |
| TVS DIODE 12VWM 22VC SOT23-3 | |
| TVS DIODE 12VWM 24V X1DFN10062 | |
| TVS DIODE 12VWM 24VC SOD323 | |
| TVS DIODE 12VWM 24VC SOT233 | |
| TVS DIODE 12VWM 25V X1DFN10062 | |
| TVS DIODE 12VWM 25V X2DFN10062 | |
| TVS DIODE 12VWM 25VC SOT233 | |
| TVS DIODE 12VWM 26V X2DSN06032 | |
| TVS DIODE 12VWM 30VC SOD523 | |
| TVS DIODE 12VWM 33.5V X1DFN10062 | |
| TVS DIODE 12VWM 35VC SL2 | |
| TVS DIODE 12VWM 35VC SOD323 | |
| TVS DIODE 14VWM 25VC SOD323 | |
| TVS DIODE 14VWM 32V X1DFN10062 | |
| TVS DIODE 15VWM 24.6V UDFN20203 | |
| TVS DIODE 15VWM 25VC SOD323 | |
| TVS DIODE 15VWM 25VC SOT23-3 | |
| TVS DIODE 15VWM 28V UDFN16102 | |
| TVS DIODE 15VWM 30V UDFN16102 | |
| TVS DIODE 15VWM 30V X1DFN10062 | |
| TVS DIODE 15VWM 30V X2DFN10062 | |
| TVS DIODE 15VWM 30VC SOT233 | |
| TVS DIODE 15VWM 35VC UDFN16082 | |
| TVS DIODE 15VWM 36.8VC SOD323 | |
| TVS DIODE 15VWM 42VC SL2 | |
| TVS DIODE 18VWM 17V X1DFN10062 | |
| TVS DIODE 18VWM 17V X2DFN06032 | |
| TVS DIODE 18VWM 29.2VC SOD123F | |
| TVS DIODE 18VWM 32V X1DFN10062 | |
| TVS DIODE 18VWM 33V UDFN16102 | |
| TVS DIODE 18VWM 36V X1DFN10062 | |
| TVS DIODE 18VWM 36V X2DFN10062 | |
| TVS DIODE 18VWM 44VC SOD323 | |
| TVS DIODE 1VWM 4.5V X3DFN06032 | |
| TVS DIODE 2.5VWM 16VC 8SO | |
| TVS DIODE 2.5VWM 20VC 8SO | |
| TVS DIODE 2.5VWM 6V X1DFN10062 | |
| TVS DIODE 2.5VWM 6V X3DFN06032 | |
| TVS DIODE 2.5VWM 7V X1DFN10062 | |
| TVS DIODE 2.5VWM 7V X2DFN10062 | |
| TVS DIODE 2.5VWM X2DSN06032 | |
| TVS DIODE 2.8VWM 17VC 8SO | |
| TVS DIODE 20VWM 30VC SOD323 | |
| TVS DIODE 20VWM 32V X3DFN06032 | |
| TVS DIODE 20VWM 34V X1DFN10062 | |
| TVS DIODE 20VWM 36V UDFN16102 | |
| TVS DIODE 20VWM 43V X2DFN10063 | |
| TVS DIODE 21VC X1DFN10062 | |
| TVS DIODE 22VWM 38V UDFN16102 | |
| TVS DIODE 22VWM 40V X1DFN10062 | |
| TVS DIODE 22VWM 42V UDFN18206 | |
| TVS DIODE 23VWM 58VC SL2 | |
| TVS DIODE 24VWM 23V X1DFN10062 | |
| TVS DIODE 24VWM 23V X2DFN06032 | |
| TVS DIODE 24VWM 32V UDFN20203 | |
| TVS DIODE 24VWM 32V X1DFN10062 | |
| TVS DIODE 24VWM 38VC SOD323 | |
| TVS DIODE 24VWM 38VC SOT23-3 | |
| TVS DIODE 24VWM 40V UDFN20203 | |
| TVS DIODE 24VWM 40VC SOD523 | |
| TVS DIODE 24VWM 41VC SOT23-3 | |
| TVS DIODE 24VWM 42V UDFN16102 | |
| TVS DIODE 24VWM 42V X1DFN10062 | |
| TVS DIODE 24VWM 42VC SOT233 | |
| TVS DIODE 24VWM 42VC SOT323 | |
| TVS DIODE 24VWM 43VC SOT233 | |
| TVS DIODE 24VWM 44V X1DFN10062 | |
| TVS DIODE 24VWM 45VC SOT233 | |
| TVS DIODE 24VWM 46V X1DFN10062 | |
| TVS DIODE 24VWM 50VC SOT323 | |
| TVS DIODE 24VWM 58VC SOD323 | |
| TVS DIODE 24VWM 60VC SOD523 | |
| TVS DIODE 24VWM 70VC SOT23-3 | |
| TVS DIODE 24VWM SOT23-3 | |
| TVS DIODE 26VWM 44VC U-DFN2020-2 | |
| TVS DIODE 27VWM 45VC SOD323 | |
| TVS DIODE 27VWM 45VC SOT323 | |
| TVS DIODE 3.3VWM 10.5V DFN13086 | |
| TVS DIODE 3.3VWM 10VC SOD323 | |
| TVS DIODE 3.3VWM 10VC SOT23-3 | |
| TVS DIODE 3.3VWM 10VC SOT323 | |
| TVS DIODE 3.3VWM 10VC SOT563 | |
| TVS DIODE 3.3VWM 10VC TSOT26 | |
| TVS DIODE 3.3VWM 12VC SOT23-3 | |
| TVS DIODE 3.3VWM 12VC UDFN262610 | |
| TVS DIODE 3.3VWM 16VC 8SO | |
| TVS DIODE 3.3VWM 17VC X1DFN10062 | |
| TVS DIODE 3.3VWM 18.5VC SOD323 | |
| TVS DIODE 3.3VWM 18VC SOD323 | |
| TVS DIODE 3.3VWM 18VC SOD523 | |
| TVS DIODE 3.3VWM 20VC 8SO | |
| TVS DIODE 3.3VWM 3.5V UDFN251010 | |
| TVS DIODE 3.3VWM 4.5V X2DSN06032 | |
| TVS DIODE 3.3VWM 4.5V X3DFN06032 | |
| TVS DIODE 3.3VWM 5.2V X2DSN06032 | |
| TVS DIODE 3.3VWM 5.3V X2DSN06032 | |
| TVS DIODE 3.3VWM 6V UDFN251010 | |
| TVS DIODE 3.3VWM 7.3V X1DFN10063 | |
| TVS DIODE 3.3VWM 7.5V X3DFN06032 | |
| TVS DIODE 3.3VWM 7V X2DSN06032 | |
| TVS DIODE 3.3VWM 8.5V UDFN10062 | |
| TVS DIODE 3.3VWM 8V X3DFN06032 | |
| TVS DIODE 3.3VWM 8VC SOD123F | |
| TVS DIODE 3.3VWM 9.4V UDFN251010 | |
| TVS DIODE 3.3VWM 9.5V X1DFN10062 | |
| TVS DIODE 3.3VWM UDFN16102 | |
| TVS DIODE 30VWM 13V X1DFN10062 | |
| TVS DIODE 30VWM 31V UDFN20203 | |
| TVS DIODE 30VWM 52V UDFN20203 | |
| TVS DIODE 32VWM 50VC SOT23-3 | |
| TVS DIODE 33VWM 40V UDFN20203 | |
| TVS DIODE 33VWM 55V UDFN16102 | |
| TVS DIODE 34VWM 57VC SOT233 | |
| TVS DIODE 35VWM 20V X1DFN10062 | |
| TVS DIODE 35VWM 20V X2DFN06032 | |
| TVS DIODE 35VWM 40V X1DFN10062 | |
| TVS DIODE 36VWM 59V UDFN16102 | |
| TVS DIODE 36VWM 60V X1DFN10062 | |
| TVS DIODE 36VWM 65VC SOT23-3 | |
| TVS DIODE 3VWM SOT23-3 | |
| TVS DIODE 4.5VWM 13VC UDFN16102 | |
| TVS DIODE 4.5VWM 8.8V X1DFN10062 | |
| TVS DIODE 4.7VWM X1DFN10062 | |
| TVS DIODE 40VWM 73V UDFN16102 | |
| TVS DIODE 40VWM 75VC UDFN16082 | |
| TVS DIODE 5.25VWM X1DFN10063 | |
| TVS DIODE 5.5VWM 12.5VC SOT953 | |
| TVS DIODE 5.5VWM 12VC X3DFN06032 | |
| TVS DIODE 5.5VWM 13VC X3DFN06032 | |
| TVS DIODE 5.5VWM 14VC X1DFN10062 | |
| TVS DIODE 5.5VWM 14VC X2DFN06032 | |
| TVS DIODE 5.5VWM 15VC SL2 | |
| TVS DIODE 5.5VWM 15VC X1DFN10062 | |
| TVS DIODE 5.5VWM 16VC X1DFN10062 | |
| TVS DIODE 5.5VWM 17VC X1DFN10062 | |
| TVS DIODE 5.5VWM 17VC X2DFN10062 | |
| TVS DIODE 5.5VWM 20VC ESC | |
| TVS DIODE 50VWM 88V UDFN16102 | |
| TVS DIODE 50VWM 90VC UDFN16082 | |
| TVS DIODE 5VWM 11VC UDFN10062 | |
| TVS DIODE 5VWM 12VC SOD323 | |
| TVS DIODE 5VWM 12VC SOT23-3 | |
| TVS DIODE 5VWM 12VC SOT323 | |
| TVS DIODE 5VWM 12VC UDFN16102 | |
| TVS DIODE 5VWM 13VC UDFN16102 | |
| TVS DIODE 5VWM 14.5VC X3DFN06032 | |
| TVS DIODE 5VWM 14VC SOD523 | |
| TVS DIODE 5VWM 14VC SOT233 | |
| TVS DIODE 5VWM 14VC SOT25 | |
| TVS DIODE 5VWM 14VC X1DFN10063 | |
| TVS DIODE 5VWM 14VC X2DFN10103 | |
| TVS DIODE 5VWM 14VC X3DFN06032 | |
| TVS DIODE 5VWM 15VC CST2 | |
| TVS DIODE 5VWM 15VC SOD323 | |
| TVS DIODE 5VWM 18.3VC X1DFN10062 | |
| TVS DIODE 5VWM 20.6VC SOD323 | |
| TVS DIODE 5VWM 20VC SOD323 | |
| TVS DIODE 5VWM 20VC SOT233 | |
| TVS DIODE 5VWM 27VC SOD323 | |
| TVS DIODE 5VWM 5.6V X2DSN06032 | |
| TVS DIODE 5VWM 7.2V X1DFN10062 | |
| TVS DIODE 5VWM 7.4VC X1DFN10062 | |
| TVS DIODE 5VWM 9VC X2DSN06032 | |
| TVS DIODE 6.3VWM 10VC X2DFN10062 | |
| TVS DIODE 6.3VWM 12VC X3DFN06032 | |
| TVS DIODE 6.3VWM 13VC UDFN16102 | |
| TVS DIODE 6.3VWM X1DFN10062 | |
| TVS DIODE 6.3VWM X2DFN10062 | |
| TVS DIODE 6.5VWM CST2 | |
| TVS DIODE 7.5VWM UDFN20203 | |
| TVS DIODE 7.9VWM UDFN16102 | |
| TVS DIODE 70VWM 8VC SOT323 | |
| TVS DIODE 7VWM 14VC X2DFN06032 | |
| TVS DIODE 7VWM 15.5VC SOD323 | |
| TVS DIODE 800VWMWM 4V X2DSN06032 | |
| TVS DIODE 8VWM 16.5VC X3DFN06032 | |
| TVS DIODE 8VWM 17VC X1DFN10062 | |
| TVS DIODE 8VWM 18.5VC X2DFN10062 | |
| TVS DIODE 8VWM 20VC X1DFN10062 | |
| TVS DIODE 8VWM 21VC X1DFN10062 | |
| TVS DIODE 8VWM 25VC SOD323 | |
| TVS DIODE 9VWM 29VC SL2 | |
| TVS DIODE CST2 | |
| UNIDIRECTIONAL ESD DIODE VRWM=5. |
| << Prev | Next >> |