TVS DIODE 3.3VWM 8VC SOD123F
TVS DIODE 3.3VWM 8VC SOD123F
TVS DIODE 3.3VWM 8VC SOD123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3AP2WF-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 225 watts |
| VC | 8 volts |