Toshiba Electronics (UK) Ltd Circuit Protection - TVS - Diodes DF3A6.2FV,L3F

Description
Win Source Part Number: 968249-DF3A6.2FV,L3F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Breakdown (Min): 5.8V Power Line Protection: No Capacitance @ Frequency: 55pF @ 1MHz Package / Case: SOT-723 Supplier Device Package: VESM Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CBS05F30L3F,DF3A6.2F VL3FTR,CBS05F30L3F(B ,DF3A6.2FVL3FCT,DF3A 6.2FVL3FDKR Base Product Number: DF3A6.2
Request a Quote Datasheet
Description
Win Source Part Number: 968249-DF3A6.2FV,L3F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Breakdown (Min): 5.8V Power Line Protection: No Capacitance @ Frequency: 55pF @ 1MHz Package / Case: SOT-723 Supplier Device Package: VESM Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CBS05F30L3F,DF3A6.2F VL3FTR,CBS05F30L3F(B ,DF3A6.2FVL3FCT,DF3A 6.2FVL3FDKR Base Product Number: DF3A6.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 968249-DF3A6.2FV,L3F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
968249-DF3A6.2FV,L3F
Circuit Protection - TVS - Diodes 968249-DF3A6.2FV,L3F
Win Source Part Number: 968249-DF3A6.2FV,L3F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Breakdown (Min): 5.8V Power Line Protection: No Capacitance @ Frequency: 55pF @ 1MHz Package / Case: SOT-723 Supplier Device Package: VESM Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CBS05F30L3F,DF3A6.2F VL3FTR,CBS05F30L3F(B ,DF3A6.2FVL3FCT,DF3A 6.2FVL3FDKR Base Product Number: DF3A6.2

Win Source Part Number: 968249-DF3A6.2FV,L3F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Breakdown (Min): 5.8V
Power Line Protection: No
Capacitance @ Frequency: 55pF @ 1MHz
Package / Case: SOT-723
Supplier Device Package: VESM
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: CBS05F30L3F,DF3A6.2FVL3FTR,CBS05F30L3F(B,DF3A6.2FVL3FCT,DF3A6.2FVL3FDKR
Base Product Number: DF3A6.2

Buy Now Datasheet
TVS Diodes - DF3A6.2FVL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount VESM

Clamp Ipp Tvs Diode Surface Mount VESM

Buy Now Datasheet
TVS Diodes - DF3A6.2FVL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount VESM

Clamp Ipp Tvs Diode Surface Mount VESM

Buy Now Datasheet
TVS Diodes - DF3A6.2FVL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount VESM

Clamp Ipp Tvs Diode Surface Mount VESM

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DF3A6.2FV,L3F
TVS Protection Diode 144-DF3A6.2FV,L3F
TVS DIODE VESM Product overview: DF3A6.2FV,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A6.2FV,L3F can be used for catalog matching and distributor lookup.

TVS DIODE VESM Product overview: DF3A6.2FV,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A6.2FV,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF3A6.2FV,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF3A6.2FV,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF3A6.2FV,L3F
TVS DIODE VESM

TVS DIODE VESM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 968249-DF3A6.2FV,L3F DF3A6.2FVL3FDKR-ND 144-DF3A6.2FV,L3F DF3A6.2FV,L3F
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT-723 SOT-723 Tape & Reel (TR) VESM
VBR 5.8 volts 5.8 volts 5.8 volts
CT 55 pF
Unlock Full Specs
to access all available technical data