14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2/SWP
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2/SWP
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2/SWP
Manufacturer: Diodes Incorporated
Win Source Part Number: 868076-D5V0L1B2LPS-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2/SWP
Package: 2-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0L1
Categories: Circuit Protection
Case / Package: U-DFN1006-2/SWP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0L1B2LPS-7BDITR, D5V0L1B2LPS-7BDICT, D5V0L1B2LPS-7BDIDKR
TVS DIODE 5VWM 14VC 2DFN Product overview: D5V0L1B2LPS-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2LPS-7B can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 14VC 2DFN
TVS DIODE, BIDIR, 5V, 84W, U-DFN1006 ROHS COMPLIANT: YES
TVS DIODE 5VWM 14VC 2DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D5V0L1B2LPS-7BDICT-ND | 868076-D5V0L1B2LPS-7B | 144-D5V0L1B2LPS-7B | D5V0L1B2LPS-7B | 28AK9116 | D5V0L1B2LPS-7B |
| Product Name | TVS Diodes | TVS - TVS - Diodes - D5V0L1B2LPS-7B | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 5V, 84W, U-Dfn1006 Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 2-UFDFN | U-DFN1006-2/SWP | Tape & Reel (TR) | U-DFN1006-2/SWP | 2-UFDFN | |
| Peak Pulse Power | 84 watts | 84 watts | 84 watts | 84 watts | ||
| VC | 14 volts | 14 volts | 14 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |