Dataline Protection PP SOD323 T& Product overview: DBLC24CI-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DBLC24CI-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382463-DBLC24CI-7
Category: Circuit Protection>Transient
Type: Zener
Package: Bulk
Applications: Ethernet, USB
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 58V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 0.6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: DBLC24
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
TVS DIODE 24VWM 58VC SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DBLC24CI-7 | 1382463-DBLC24CI-7 | 31-DBLC24CI-7-ND |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Bulk | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |