DIODES Incorporated TVS Protection Diode D5V0P1B2LP3-7

Description
TVS DIODE 5.5VWM 13VC DFN0603-2 Product overview: D5V0P1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P1B2LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 13VC DFN0603-2 Product overview: D5V0P1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P1B2LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D5V0P1B2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0P1B2LP3-7
TVS Protection Diode 144-D5V0P1B2LP3-7
TVS DIODE 5.5VWM 13VC DFN0603-2 Product overview: D5V0P1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P1B2LP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 13VC DFN0603-2 Product overview: D5V0P1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P1B2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0P1B2LP3-7 - 1032278-D5V0P1B2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0P1B2LP3-7
1032278-D5V0P1B2LP3-7
TVS - TVS - Diodes - D5V0P1B2LP3-7 1032278-D5V0P1B2LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032278-D5V0P1B2LP3- 7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 8pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X3-DFN0603-2 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 4A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032278-D5V0P1B2LP3-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 8pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X3-DFN0603-2
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 4A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - D5V0P1B2LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-D5V0P1B2LP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-D5V0P1B2LP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 13VC X3DFN06032

TVS DIODE 5.5VWM 13VC X3DFN06032

Buy Now Datasheet
TVS Diodes - 31-D5V0P1B2LP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 13VC X3DFN06032

TVS DIODE 5.5VWM 13VC X3DFN06032

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0P1B2LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0P1B2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0P1B2LP3-7
TVS DIODE 5.5VWM 13VC DFN0603-2

TVS DIODE 5.5VWM 13VC DFN0603-2

Supplier's Site
TVS Diodes - Transient Voltage Suppressors Low Cap Bi TVS 6.0Vbr 4A 8pF - 233-D5V0P1B2LP3-7 - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors Low Cap Bi TVS 6.0Vbr 4A 8pF
233-D5V0P1B2LP3-7
TVS Diodes - Transient Voltage Suppressors Low Cap Bi TVS 6.0Vbr 4A 8pF 233-D5V0P1B2LP3-7
TVS Diodes - Transient Voltage Suppressors Low Cap Bi TVS 6.0Vbr 4A 8pF

TVS Diodes - Transient Voltage Suppressors Low Cap Bi TVS 6.0Vbr 4A 8pF

Supplier's Site
TVS Diodes D5V0P1B2LP3-7
TVS DIODE 5.5VWM 13VC DFN0603-2

TVS DIODE 5.5VWM 13VC DFN0603-2

Supplier's Site Datasheet
Tvs Diode, Bidir, 5.5V, X3-Dfn0603 Rohs Compliant Diodes Inc. - 28AK9123 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5.5V, X3-Dfn0603 Rohs Compliant Diodes Inc.
28AK9123
Tvs Diode, Bidir, 5.5V, X3-Dfn0603 Rohs Compliant Diodes Inc. 28AK9123
TVS DIODE, BIDIR, 5.5V, X3-DFN0603 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5.5V, X3-DFN0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0P1B2LP3-7 1032278-D5V0P1B2LP3-7 D5V0P1B2LP3-7DICT-ND D5V0P1B2LP3-7 233-D5V0P1B2LP3-7 D5V0P1B2LP3-7 28AK9123
Product Name TVS Protection Diode TVS - TVS - Diodes - D5V0P1B2LP3-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes - Transient Voltage Suppressors Low Cap Bi TVS 6.0Vbr 4A 8pF TVS Diodes Tvs Diode, Bidir, 5.5V, X3-Dfn0603 Rohs Compliant Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric) X3-DFN0603-2 0201 (0603 Metric) 0201 (0603 Metric)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VWM 5.5 volts
Unlock Full Specs
to access all available technical data