DIODES Incorporated TVS Diodes D3V3P4U10LP26-7

Description
TVS DIODE 3.3VWM 12VC UDFN262610
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 12VC UDFN262610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D3V3P4U10LP26-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 12VC UDFN262610

TVS DIODE 3.3VWM 12VC UDFN262610

Buy Now Datasheet
TVS Diodes - 31-D3V3P4U10LP26-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 12VC UDFN262610

TVS DIODE 3.3VWM 12VC UDFN262610

Buy Now Datasheet
TVS Diodes - 31-D3V3P4U10LP26-7TR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D3V3P4U10LP26-7
TVS Protection Diode 144-D3V3P4U10LP26-7
TVS DIODE 3.3VWM 12VC Product overview: D3V3P4U10LP26-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3P4U10LP26-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 12VC Product overview: D3V3P4U10LP26-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3P4U10LP26-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D3V3P4U10LP26-7 - 1032188-D3V3P4U10LP26-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D3V3P4U10LP26-7
1032188-D3V3P4U10LP26-7
TVS - TVS - Diodes - D3V3P4U10LP26-7 1032188-D3V3P4U10LP26-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032188-D3V3P4U10LP2 6-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 3.8pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: 10-UFDFN Exposed Pad STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.8V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 25A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032188-D3V3P4U10LP26-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 3.8pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: 10-UFDFN Exposed Pad
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.8V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 25A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3P4U10LP26-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3P4U10LP26-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3P4U10LP26-7
TVS DIODE 3.3VWM 12VC

TVS DIODE 3.3VWM 12VC

Supplier's Site
TVS DIODE 3.3VWM 12VC

TVS DIODE 3.3VWM 12VC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D3V3P4U10LP26-7
TVS Diodes / ESD Suppressors D3V3P4U10LP26-7
TVS Diodes / ESD Suppressors 4-Ch TVS Array 3.8V 25A 3.8pF

TVS Diodes / ESD Suppressors 4-Ch TVS Array 3.8V 25A 3.8pF

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D3V3P4U10LP26-7CT-ND 144-D3V3P4U10LP26-7 1032188-D3V3P4U10LP26-7 D3V3P4U10LP26-7 D3V3P4U10LP26-7 D3V3P4U10LP26-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D3V3P4U10LP26-7 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package 10-UFDFN Exposed Pad Tape & Reel (TR) Surface Mount 10-UFDFN Exposed Pad
VC 12 volts 12 volts 12 volts 12 volts
VBR 3.8 volts 3.8 volts 3.8 volts 3.8 volts
IFSM 25 amps
Unlock Full Specs
to access all available technical data