Toshiba Electronics (UK) Ltd TVS - TVS - Diodes - DF3D6.8MS,LF DF3D6.8MS,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 868553-DF3D6.8MS,LF Features: 11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Family Name: DF3D6.8 Categories: Circuit Protection Case / Package: SSM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: DF3D6.8MSLFDKR, DF3D6.8MS,LF(T, DF3D6.8MSLFCT, DF3D6.8MS,LF(A, DF3D6.8MSLF, DF3D6.8MS,LF(B, DF3D6.8MSLFTR, DF3D6.8MSLF(A
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 868553-DF3D6.8MS,LF Features: 11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Family Name: DF3D6.8 Categories: Circuit Protection Case / Package: SSM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: DF3D6.8MSLFDKR, DF3D6.8MS,LF(T, DF3D6.8MSLFCT, DF3D6.8MS,LF(A, DF3D6.8MSLF, DF3D6.8MS,LF(B, DF3D6.8MSLFTR, DF3D6.8MSLF(A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DF3D6.8MS,LF - 868553-DF3D6.8MS,LF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF3D6.8MS,LF
868553-DF3D6.8MS,LF
TVS - TVS - Diodes - DF3D6.8MS,LF 868553-DF3D6.8MS,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 868553-DF3D6.8MS,LF Features: 11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Family Name: DF3D6.8 Categories: Circuit Protection Case / Package: SSM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: DF3D6.8MSLFDKR, DF3D6.8MS,LF(T, DF3D6.8MSLFCT, DF3D6.8MS,LF(A, DF3D6.8MSLF, DF3D6.8MS,LF(B, DF3D6.8MSLFTR, DF3D6.8MSLF(A

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 868553-DF3D6.8MS,LF
Features: 11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Family Name: DF3D6.8
Categories: Circuit Protection
Case / Package: SSM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF3D6.8MSLFDKR, DF3D6.8MS,LF(T, DF3D6.8MSLFCT, DF3D6.8MS,LF(A, DF3D6.8MSLF, DF3D6.8MS,LF(B, DF3D6.8MSLFTR, DF3D6.8MSLF(A

Buy Now Datasheet
TVS Diodes - DF3D6.8MSLFTR-ND - DigiKey
Thief River Falls, MN, United States
11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM

11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM

Buy Now Datasheet
TVS Diodes - DF3D6.8MSLFDKR-ND - DigiKey
Thief River Falls, MN, United States
11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM

11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM

Buy Now Datasheet
TVS Diodes - DF3D6.8MSLFCT-ND - DigiKey
Thief River Falls, MN, United States
11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM

11V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SSM

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DF3D6.8MS,LF
TVS Protection Diode 144-DF3D6.8MS,LF
TVS DIODE 5VWM 11VC SSM Product overview: DF3D6.8MS,LF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3D6.8MS,LF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 11VC SSM Product overview: DF3D6.8MS,LF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3D6.8MS,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF3D6.8MS,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF3D6.8MS,LF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF3D6.8MS,LF
TVS DIODE 5VWM 11VC SSM

TVS DIODE 5VWM 11VC SSM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 868553-DF3D6.8MS,LF DF3D6.8MSLFTR-ND 144-DF3D6.8MS,LF DF3D6.8MS,LF
Product Name TVS - TVS - Diodes - DF3D6.8MS,LF TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SSM SOT416; SC-75, SOT-416 Tape & Reel (TR) SSM
Configuration Single Single
VC 11 volts 11 volts
Unlock Full Specs
to access all available technical data