DIODES Incorporated Circuit Protection - TVS - Diodes D15V0HA1U2LP-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334834-D15V0HA1U2LP -7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16V Voltage - Clamping (Max) @ Ipp: 23V (Typ) Power - Peak Pulse: 460W Power Line Protection: No Capacitance @ Frequency: 95pF @ 1MHz Current - Peak Pulse (10/1000µs): 20A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D15V0HA1U2LP-7BTR ,31-D15V0HA1U2LP-7BD KR,31-D15V0HA1U2LP-7 BCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334834-D15V0HA1U2LP -7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16V Voltage - Clamping (Max) @ Ipp: 23V (Typ) Power - Peak Pulse: 460W Power Line Protection: No Capacitance @ Frequency: 95pF @ 1MHz Current - Peak Pulse (10/1000µs): 20A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D15V0HA1U2LP-7BTR ,31-D15V0HA1U2LP-7BD KR,31-D15V0HA1U2LP-7 BCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334834-D15V0HA1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334834-D15V0HA1U2LP-7B
Circuit Protection - TVS - Diodes 1334834-D15V0HA1U2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1334834-D15V0HA1U2LP -7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16V Voltage - Clamping (Max) @ Ipp: 23V (Typ) Power - Peak Pulse: 460W Power Line Protection: No Capacitance @ Frequency: 95pF @ 1MHz Current - Peak Pulse (10/1000µs): 20A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D15V0HA1U2LP-7BTR ,31-D15V0HA1U2LP-7BD KR,31-D15V0HA1U2LP-7 BCT RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334834-D15V0HA1U2LP-7B
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16V
Voltage - Clamping (Max) @ Ipp: 23V (Typ)
Power - Peak Pulse: 460W
Power Line Protection: No
Capacitance @ Frequency: 95pF @ 1MHz
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D15V0HA1U2LP-7BTR,31-D15V0HA1U2LP-7BDKR,31-D15V0HA1U2LP-7BCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 31-D15V0HA1U2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D15V0HA1U2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D15V0HA1U2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D15V0HA1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D15V0HA1U2LP-7B
TVS Protection Diode 144-D15V0HA1U2LP-7B
TVS DIODE 15VWM 23VC DFN1006-2 Product overview: D15V0HA1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D15V0HA1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 23VC DFN1006-2 Product overview: D15V0HA1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D15V0HA1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 15VWM 23VC DFN1006-2

TVS DIODE 15VWM 23VC DFN1006-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D15V0HA1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D15V0HA1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D15V0HA1U2LP-7B
TVS DIODE 15VWM 23VC DFN1006-2

TVS DIODE 15VWM 23VC DFN1006-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1334834-D15V0HA1U2LP-7B 31-D15V0HA1U2LP-7BDKR-ND 144-D15V0HA1U2LP-7B D15V0HA1U2LP-7B D15V0HA1U2LP-7B
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 460 watts 460 watts 460 watts 460 watts 460 watts
VC 23 volts 23 volts 23 volts 23 volts
VBR 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data