DIODES Incorporated Circuit Protection - TVS - Diodes D3V3XA4B10LP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334829-D3V3XA4B10LP -7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: USB 3.0, USB 3.1 Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5V Voltage - Clamping (Max) @ Ipp: 9.4V (Typ) Power - Peak Pulse: 24W Power Line Protection: No Capacitance @ Frequency: 0.28pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Supplier Device Package: U-DFN2510-10 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 10-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D3V3XA4B10LP-7DI Base Product Number: D3V3XA4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334829-D3V3XA4B10LP -7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: USB 3.0, USB 3.1 Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5V Voltage - Clamping (Max) @ Ipp: 9.4V (Typ) Power - Peak Pulse: 24W Power Line Protection: No Capacitance @ Frequency: 0.28pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Supplier Device Package: U-DFN2510-10 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 10-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D3V3XA4B10LP-7DI Base Product Number: D3V3XA4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334829-D3V3XA4B10LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334829-D3V3XA4B10LP-7
Circuit Protection - TVS - Diodes 1334829-D3V3XA4B10LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334829-D3V3XA4B10LP -7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: USB 3.0, USB 3.1 Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5V Voltage - Clamping (Max) @ Ipp: 9.4V (Typ) Power - Peak Pulse: 24W Power Line Protection: No Capacitance @ Frequency: 0.28pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Supplier Device Package: U-DFN2510-10 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 10-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D3V3XA4B10LP-7DI Base Product Number: D3V3XA4 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334829-D3V3XA4B10LP-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: USB 3.0, USB 3.1
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 9.4V (Typ)
Power - Peak Pulse: 24W
Power Line Protection: No
Capacitance @ Frequency: 0.28pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Supplier Device Package: U-DFN2510-10
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 10-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D3V3XA4B10LP-7DI
Base Product Number: D3V3XA4
RoHS Status: ROHS3 Compliant

Buy Now
TVS Protection Diode - 144-D3V3XA4B10LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3XA4B10LP-7
TVS Protection Diode 144-D3V3XA4B10LP-7
TVS DIODE 3.3VWM 9.4VC 10DFN Product overview: D3V3XA4B10LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3XA4B10LP-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9.4VC 10DFN Product overview: D3V3XA4B10LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3XA4B10LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D3V3XA4B10LP-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 9.4V UDFN251010

TVS DIODE 3.3VWM 9.4V UDFN251010

Buy Now Datasheet
TVS Diodes - 31-D3V3XA4B10LP-7TR-ND - DigiKey
Thief River Falls, MN, United States
9.4V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

9.4V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - 31-D3V3XA4B10LP-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 9.4V UDFN251010

TVS DIODE 3.3VWM 9.4V UDFN251010

Buy Now Datasheet
Tvs Diode, Unidir, 3.3V, 24W, U-Dfn2510 Rohs Compliant Diodes Inc. - 28AK9084 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3.3V, 24W, U-Dfn2510 Rohs Compliant Diodes Inc.
28AK9084
Tvs Diode, Unidir, 3.3V, 24W, U-Dfn2510 Rohs Compliant Diodes Inc. 28AK9084
TVS DIODE, UNIDIR, 3.3V, 24W, U-DFN2510 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3.3V, 24W, U-DFN2510 ROHS COMPLIANT: YES

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D3V3XA4B10LP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D3V3XA4B10LP-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D3V3XA4B10LP-7
4A@(8/20us) 24W 9.4V 5V 3.3V UDFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS

4A@(8/20us) 24W 9.4V 5V 3.3V UDFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3XA4B10LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3XA4B10LP-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3XA4B10LP-7
TVS DIODE 3.3VWM 9.4VC 10DFN

TVS DIODE 3.3VWM 9.4VC 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1334829-D3V3XA4B10LP-7 144-D3V3XA4B10LP-7 31-D3V3XA4B10LP-7DKR-ND 28AK9084 D3V3XA4B10LP-7 D3V3XA4B10LP-7
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 3.3V, 24W, U-Dfn2510 Rohs Compliant Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
Package 10-UFDFN Tape & Reel (TR) 10-UFDFN U-DFN2510-10
Peak Pulse Power 24 watts 24 watts 24 watts 24 watts 24 watts
VC 9.4 volts 9.4 volts 9.4 volts 9.4 volts
VBR 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data