DIODES Incorporated TVS Diodes D5V0M1U2LP3-7

Description
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0M1U2LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - D5V0M1U2LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - D5V0M1U2LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Protection Diode - 144-D5V0M1U2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0M1U2LP3-7
TVS Protection Diode 144-D5V0M1U2LP3-7
TVS DIODE 5.5VWM 11VC DFN0603-2 Product overview: D5V0M1U2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M1U2LP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 11VC DFN0603-2 Product overview: D5V0M1U2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M1U2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0M1U2LP3-7 - 868082-D5V0M1U2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0M1U2LP3-7
868082-D5V0M1U2LP3-7
TVS - TVS - Diodes - D5V0M1U2LP3-7 868082-D5V0M1U2LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868082-D5V0M1U2LP3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0M1 Categories: Circuit Protection Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0M1U2LP3-7DIDKR, D5V0M1U2LP3-7DITR, D5V0M1U2LP3-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868082-D5V0M1U2LP3-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0M1
Categories: Circuit Protection
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0M1U2LP3-7DIDKR, D5V0M1U2LP3-7DITR, D5V0M1U2LP3-7DICT

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0M1U2LP3-7
TVS Diodes / ESD Suppressors D5V0M1U2LP3-7
TVS Diodes / ESD Suppressors General Protection PP

TVS Diodes / ESD Suppressors General Protection PP

Buy Now Datasheet
TVS Diodes D5V0M1U2LP3-7
TVS DIODE 5.5VWM 11VC DFN0603-2

TVS DIODE 5.5VWM 11VC DFN0603-2

Supplier's Site Datasheet
Tvs Diode, Unidir, 5.5V, 0201; Product Range Diodes Inc. - 39AH6621 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5.5V, 0201; Product Range Diodes Inc.
39AH6621
Tvs Diode, Unidir, 5.5V, 0201; Product Range Diodes Inc. 39AH6621
TVS DIODE, UNIDIR, 5.5V, 0201; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.5V; Clamping Voltage Max:11V; Diode Case Style:0201; No. of Pins:2Pins; Minimum Breakdown Voltage:6.2V; Qualification:- RoHS Compliant: Yes

TVS DIODE, UNIDIR, 5.5V, 0201; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.5V; Clamping Voltage Max:11V; Diode Case Style:0201; No. of Pins:2Pins; Minimum Breakdown Voltage:6.2V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0M1U2LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0M1U2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0M1U2LP3-7
TVS DIODE 5.5VWM 11VC DFN0603-2

TVS DIODE 5.5VWM 11VC DFN0603-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0M1U2LP3-7DIDKR-ND 144-D5V0M1U2LP3-7 868082-D5V0M1U2LP3-7 D5V0M1U2LP3-7 D5V0M1U2LP3-7 39AH6621 D5V0M1U2LP3-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D5V0M1U2LP3-7 TVS Diodes / ESD Suppressors TVS Diodes Tvs Diode, Unidir, 5.5V, 0201; Product Range Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric) 0201 X3-DFN0603-2
Peak Pulse Power 120 watts 120 watts 120 watts 120 watts
VC 11 volts 11 volts 11 volts
VBR 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data